IC OPAMP GP 1 CIRCUIT 8DIP Product overview: XR620AIDP8 from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XR620AIDP8 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-PDIP
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 804775-XR620AIDP8
Packaging: Tube
Mounting Style: Through Hole
Number of Circuits: 1
-3db Bandwidth: 700kHz
Amplifier Type: General Purpose
Slew Rate: 1.2V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 125μV
Current - Supply: 1.3mA
Voltage - Supply, Single/Dual (±): ±2.3V ~ 18V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-XR620AIDP8 | 1016-1994-5-ND | 804775-XR620AIDP8 | XR620AIDP8 | XR620AIDP8 | XR620AIDP8 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR620AIDP8 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Slew Rate | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.20E-6 V/µs | |
| Bandwidth | 0.7000 MHz | 0.7000 MHz | 0.7000 MHz | 0.7000 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tube | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | -40degC ~ 85degC | ||
| Source Current (IS) | 1.3 milliamps | 1.3 milliamps | 1.3 milliamps | 1.3 milliamps |