LINEAR IC OPERATION AMPLIFIER SO Product overview: UPC842G2(3)-E2-A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UPC842G2(3)-E2-A
IC OP AMP 2CH 8-SOP
LINEAR IC OPERATION AMPLIFIER SO
General Purpose Amplifier 2 Circuit Push-Pull 8-SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-UPC842G2(3)-E2-A | 559-UPC842G2(3)-E2-ATR-ND | UPC842G2(3)-E2-A | UPC842G2(3)-E2-A |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||
| Slew Rate | 8.5 V/µs | 8.5 V/µs | 8.50E-6 V/µs | 8.5 V/µs |
| Bandwidth | 3.5 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | Surface Mount | SOIC; 8-SOIC (0.173\", 4.40mm Width) |