Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1279133-VCA824IDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 710MHz
Amplifier Type: Variable Gain
Current - Input Bias: 19μA
Voltage - Input Offset: 4mV
Family Name: VCA824
Categories: Integrated Circuits (ICs)
Operating Supply Current: 36.5mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 90mA
SR - Slew Rate: 2500 V/μs
Dual Supply Voltage (±): ±4 V ~ 6 V
Alternative Parts (Cross-Reference): MAX410CSA+; MAX410BCSA+; MAX410ESA/GG8;
Introduction Date: July 05, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 14-SOIC -40 to 85 Product overview: VCA824IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 420MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA824IDR can be used for catalog matching and distributor lookup.
Variable Gain Amplifier 1 Circuit 14-SOIC
IC OPAMP VGA 1 CIRCUIT 14SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
Variable Gain Amplifier 1 Circuit 14-SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA824IDR | 1279133-VCA824IDR | 687-VCA824IDR | VCA824IDR-ND | 815-VCA824IDR | VCA824IDR | VCA824IDR | VCA824IDR |
| Product Name | VCA824 Wideband 420MHz, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA824IDR | 420MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | IC OPAMP VGA 1 CIRCUIT 14SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Variable Gain Amplifiers | |||||||
| Standards and Certifications | RoHS | RoHS | ||||||
| Package Type | SOIC,VSSOP | Tape and Reel | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Source Current (IS) | 36.5 milliamps | 36.5 milliamps | 36.5 milliamps | 36.5 milliamps | ||||
| VOS | 4 millivolts | 4 millivolts |