DigiKey Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 45
Product Name Notes
0430 06 0703 00
199APX342 - KOHLER
1MAW-5S=SPDT TO-5 RELAY
3SAT1319A2=M5757/13- 102
CVP RELAY
DRIKIT 24VDC 2CO LD/PB
EW60-1A3-BL24D04,000 00
EW60-1A3-CL24D04,000 00
FCA-410-CX5=MIDRANGE RELAY
FCA-410-CY5=MIDRANGE RELAY
General Purpose Relay 24 ~ 230VAC/DC Coil Socketable
General Purpose Relay 24VDC Coil Socketable
General Purpose Relay 3PDT (3 Form C) 115VAC Coil Socketable
General Purpose Relay 4PDT (4 Form C) 115VAC Coil DIN Rail
General Purpose Relay 4PDT (4 Form C) 230VAC Coil DIN Rail
General Purpose Relay 4PDT (4 Form C) 24 ~ 230VAC/DC Coil Socketable
General Purpose Relay 4PDT (4 Form C) 24VAC Coil DIN Rail
General Purpose Relay 4PDT (4 Form C) 24VDC Coil DIN Rail
General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable
General Purpose Relay 4PDT (4 Form C) Coil
General Purpose Relay 4PDT (4 Form C) Socketable
General Purpose Relay 4PST-1NO/3NC (1 Form A, 3 Form B) 24VDC Coil Socketable
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 24 ~ 230VAC/DC Coil Socketable
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 24VDC Coil Socketable
General Purpose Relay 4PST-NO (4 Form A) 24VDC Coil Socketable
General Purpose Relay DPDT (2 Form C) 110VDC Coil DIN Rail
General Purpose Relay DPDT (2 Form C) 110VDC Coil Through Hole
General Purpose Relay DPDT (2 Form C) 115VAC Coil DIN Rail
General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable
General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole
General Purpose Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
General Purpose Relay DPDT (2 Form C) 12VDC Coil DIN Rail
General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail
General Purpose Relay DPDT (2 Form C) 230VAC Coil Through Hole
General Purpose Relay DPDT (2 Form C) 24 ~ 230VAC/DC Coil Socketable
General Purpose Relay DPDT (2 Form C) 24VAC Coil DIN Rail
General Purpose Relay DPDT (2 Form C) 24VAC Coil Through Hole
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
General Purpose Relay DPDT (2 Form C) 24VDC Coil Socketable
General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Chassis Mount
General Purpose Relay DPDT (2 Form C) 32VDC Coil Socketable
General Purpose Relay DPDT (2 Form C) 48VDC Coil DIN Rail
General Purpose Relay DPDT (2 Form C) Chassis Mount
General Purpose Relay DPDT (2 Form C) Coil
General Purpose Relay DPDT (2 Form C)
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Chassis Mount
General Purpose Relay DPST-NO (2 Form A) 24 ~ 230VAC/DC Coil Socketable
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Chassis Mount
General Purpose Relay DPST-NO (2 Form A) 24VDC Coil Socketable
General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 24VDC Coil Socketable
General Purpose Relay SPDT (1 Form C) 110VDC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 115VAC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 120VAC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount
General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 19VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 230VAC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 24 ~ 230VAC/DC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 24 ~ 230VAC/DC Coil Socketable
General Purpose Relay SPDT (1 Form C) 24VAC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 48VDC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole
General Purpose Relay SPST-NC (1 Form B) 12VDC Coil Through Hole
General Purpose Relay SPST-NC (1 Form B) 24 ~ 230VAC/DC Coil Socketable
General Purpose Relay SPST-NC (1 Form B) 24VDC Coil Socketable
General Purpose Relay SPST-NC (1 Form B) 24VDC Coil Through Hole
General Purpose Relay SPST-NC (1 Form B) 5VDC Coil Through Hole
General Purpose Relay SPST-NC (1 Form B) 9VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Socketable
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 15VDC Coil Chassis Mount
General Purpose Relay SPST-NO (1 Form A) 24 ~ 230VAC/DC Coil Socketable
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 36VDC Coil Chassis Mount
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Chassis Mount
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) Coil Chassis Mount
HFW1130L01P = M39016/6-132P
HMB1230F01P=M39016/2 2-019P
JMGAPD-18M=M39016/18 -029M
MAW-6=MA T05 RELAY
OJ-SS-112HM6-WG,0000 0
OJT-SS-105HM-WG,0000 0
OPEN PWR RY, SPST-NO-DM, 40A, 48
ORWH-SH-105DM1F,000
ORWH-SS-105D1F,000
ORWH-SS-105DM1F,000
PB113012
PE033005
PE514036
PE533012
POWER RELAY
PT571220
RCL314005W
RCL314060W
RCMKIT-I 230VAC 4CO AU
RCMKIT-I 230VAC 4CO LD/RC
RCMKIT-I 24VDC 4CO
RELAY 2 FORM C 110VDC
RELAY 2 FORM C 115VAC
RELAY 2 FORM C 12VDC
RELAY 2 FORM C 24VAC
RELAY 2 FORM C 24VDC W/DIODE
RELAY 2 FORM C 24VDC
RELAY 2 FORM C 48VDC
RELAY 2 FORM C 6VDC
RELAY 2 FORM C V220DC
RELAY 4 FORM C 100VAC
RELAY 4 FORM C 115VAC
RELAY 4 FORM C 200VAC
RELAY 4 FORM C 220VDC
RELAY 4 FORM C 230VAC
RELAY 4 FORM C 24VAC
RELAY 4 FORM C 380VAC
Relay 4PDT (4 Form C) 250VDC Coil Socketable
Relay 4PDT (4 Form C) 6VDC Coil Chassis Mount
Relay 4PDT (4 Form C) Coil
Relay Coil
Relay DPDT (2 Form C) 48VDC Coil Chassis Mount
Relay DPDT (2 Form C) Coil Chassis Mount
Relay DPDT (2 Form C) Coil
Relay DPDT (2 Form C) Through Hole
RELAY GEN PURPOSE 4PDT 5A 230V
RELAY GEN PURPOSE 4PDT 5A 24V
RELAY GEN PURPOSE DPDT 10A 24V
RELAY GEN PURPOSE DPDT 5A 230V
RELAY GEN PURPOSE DPDT 5A 24V
RELAY GEN PURPOSE SPDT 10A 110V
RELAY GEN PURPOSE SPDT 10A 230V
RELAY GEN PURPOSE SPDT 10A 24V
RELAY GEN PURPOSE SPDT 16A 6V
RELAY GEN PURPOSE SPDT 6A 230V
Relay SPDT (1 Form C) 24VDC Coil Through Hole
Relay SPST-NO (DM) (1 Form X) 28VDC Coil Chassis Mount
Relay
RSMI-16 C 1CO S
RSS110005
RSS110012
RSS110060 60VDC-REL1U
RT33L024WG
RY212012R
RY533012R
RYA33012
RZ03-1CL-D012-R
RZ03-1CL-D024-R
RZH3-1A4-D006
SOL 12V 17.5OHM CONT 4STUD BAG #
SOL 24V 71OHM CONT 4STUD #8
SR6-336-L021
SR6-336-L024
SR6-426-L012
SR6-426-L018
SR6-426-L021
SR6-426-L024
SR6-516-L012
SRL6-423-D012
SRL6-423-D018
SRL6-423-D021
SRL6-423-D024
T9FV1D112,00000
T9FV1D124,00000
T9FV1D148,00000
T9FV1D19,00000
T9SS1K15-12S
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Through Hole
TRS 120VAC RC 1CO AGSNO
TRS 230VAC RC 1CO AGSNO
TRS 230VUC 1CO AGSNO
TRS 24VUC 1CO AGSNO
TRS 60VUC 1CO AGSNO
TRZ 230VAC RC 1CO AGSNO
TRZ 230VUC 1CO AGSNO
TRZ 24-230VUC 1CO AGSNO
TRZ 48VUC 1CO AGSNO
TRZ 5VDC 1CO AGSNO
TRZ 60VUC 1CO AGSNO
V23047-A1015-A501
V23079H2218B301

<< Prev Next >>