Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 35 G [1.234 OZ ]
Configuration Features Contact Arrangement : 4A (NO) + 2B (NC) Contact Number of Poles : 6
Contact Features Contact Material : AgSnO2
Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM , 3 MM , 4 MM [.217 INCH ] Product Height : 10.8 MM [.425 INCH ] Product Length : 54.45 MM [2.14 INCH ] Product Width : 33.8 MM [1.331 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 630 Coil Voltage Rating (VDC) : 21 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Making Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500, 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500, 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
Mechanical Attachment Product Mount Type : Board Mount
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >7 - ≤11 MM [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features Packaging Method : Box & Tray
Product Availability Product Availability : Worldwide
Product Type Features Relay & Contactor Type : Force-Guided Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Enclosure Type : Flux Resistant Automatic Solder Capable
- Product Weight : 35 G [1.234 OZ ]
Configuration Features
- Contact Arrangement : 4A (NO) + 2B (NC)
- Contact Number of Poles : 6
Contact Features
- Contact Material : AgSnO2
Dimensions
- Insulation Clearance Between Contact & Coil : 5.5 MM [.217 INCH ]
- Insulation Creepage Between Contact & Coil : 5.5 MM , 3 MM , 4 MM [.217 INCH ]
- Product Height : 10.8 MM [.425 INCH ]
- Product Length : 54.45 MM [2.14 INCH ]
- Product Width : 33.8 MM [1.331 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : .7
- Coil Resistance (OHM) : 630
- Coil Voltage Rating (VDC) : 21
- Contact Current Rating (AMP) : 6
- Contact Limiting Breaking Current (AMP) : 6
- Contact Limiting Continuous Current (AMP) : 6
- Contact Limiting Making Current (AMP) : 6
- Contact Limiting Short-Time Current (AMP) : 6
- Contact Switching Load (Min) : 10mA @ 5V
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 250
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500, 4000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500, 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
Mechanical Attachment
- Product Mount Type : Board Mount
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : >.6 - ≤1
- Contact Current Class (AMP) : >5 - ≤10
- Height Class (Mechanical) : >7 - ≤11 MM [>.276 - ≤.433 INCH ]
- Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features
- Packaging Method : Box & Tray
Product Availability
- Product Availability : Worldwide
Product Type Features
- Relay & Contactor Type : Force-Guided Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTII
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]