TE Connectivity Electromechanical Relays & Contactors 2-1422007-0

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 2.8 G  [.099 OZ ] Configuration Features Coil Special Features : Overmolded Coil Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Short Terminals Relay Options : Power Switching Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 1.3 MM  [.051 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 9.9 MM  [.389 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 41 Coil Voltage Rating (VDC) : 2.4 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .2V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized, Latching Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 2.8 G  [.099 OZ ] Configuration Features Coil Special Features : Overmolded Coil Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Short Terminals Relay Options : Power Switching Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 1.3 MM  [.051 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 9.9 MM  [.389 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 41 Coil Voltage Rating (VDC) : 2.4 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .2V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized, Latching Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1422007-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1422007-0
Electromechanical Relays & Contactors 2-1422007-0
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 2.8 G  [.099 OZ ] Configuration Features Coil Special Features : Overmolded Coil Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Short Terminals Relay Options : Power Switching Contact Features Contact Material : AgNi Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 1.3 MM  [.051 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 9.9 MM  [.389 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 41 Coil Voltage Rating (VDC) : 2.4 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .2V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized, Latching Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 2.8 G  [.099 OZ ]

Configuration Features


  • Coil Special Features : Overmolded Coil
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2
  • Contact Special Features : Bifurcated/Twin Contacts, Short Terminals
  • Relay Options : Power Switching

Contact Features


  • Contact Material : AgNi
  • Contact Plating Material : Gold

Dimensions


  • Insulation Clearance Between Contact & Coil : 1.3 MM  [.051 INCH ]
  • Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ]
  • Product Height : 9.9 MM  [.389 INCH ]
  • Product Length : 14.6 MM  [.574 INCH ]
  • Product Width : 7.2 MM  [.283 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .14
  • Coil Resistance (OHM) : 41
  • Coil Voltage Rating (VDC) : 2.4
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : 10mA @ .2V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Bistable, 2 Coils, Polarized, Latching
  • Current Type : DC
  • Solder Process : Reflow Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]
  • Length Class (Mechanical) : >11 - ≤16 MM  [>.433 - ≤.63 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz
  • Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Signal Relays, Up to 2 Amps - 41-2-1422007-0TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
41-2-1422007-0TR-ND
Signal Relays, Up to 2 Amps 41-2-1422007-0TR-ND
V23079H2218B301

V23079H2218B301

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-1422007-0 41-2-1422007-0TR-ND
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
DC Power 0.1400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Relays - 1-1393302-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 72 ohms
View Details
3 suppliers
Power Relays - 1-1393114-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers
Protection Relays & Systems - 1004X - Quarktwin Technology Ltd.
Specs
Approvals RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414476-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 3.9 watts
View Details
3 suppliers