TE Connectivity Electromechanical Relays & Contactors 2-1558737-4

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 29.5 G  [1.041 OZ ] Configuration Features Contact Arrangement : 4A (NO) + 2B (NC) Contact Number of Poles : 6 Contact Features Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 5.6 MM  [.22 INCH ] Insulation Creepage Between Contact & Coil : 5.6 MM  [.22 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 55 MM  [2.165 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 205 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 1mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 29.5 G  [1.041 OZ ] Configuration Features Contact Arrangement : 4A (NO) + 2B (NC) Contact Number of Poles : 6 Contact Features Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 5.6 MM  [.22 INCH ] Insulation Creepage Between Contact & Coil : 5.6 MM  [.22 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 55 MM  [2.165 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 205 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 1mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR6-423-L012 is a force guided relay with 4 form A (NO) and 2 form B (NC) contacts, designed for safety circuits requiring diagnostic coverage of 99% per IEC 61508-2. It features AgSnO2 contact material and a monostable coil operating at 12VDC with 700mW power consumption. The relay supports a maximum switching voltage of 400VAC and a rated current of 8A, with a minimum recommended contact load of 5V/1mA. It provides reinforced isolation between all contacts and the coil, complying with IEC EN 62477. The 15.7mm height suits standard 22.5mm DIN rail housings. It meets VDE, TÜV, UL, and CCC safety approvals.

Datasheet Summary
Powered by GS/AI

The SR6-423-L012 is a force guided relay with 4 form A (NO) and 2 form B (NC) contacts, designed for safety circuits requiring diagnostic coverage of 99% per IEC 61508-2. It features AgSnO2 contact material and a monostable coil operating at 12VDC with 700mW power consumption. The relay supports a maximum switching voltage of 400VAC and a rated current of 8A, with a minimum recommended contact load of 5V/1mA. It provides reinforced isolation between all contacts and the coil, complying with IEC EN 62477. The 15.7mm height suits standard 22.5mm DIN rail housings. It meets VDE, TÜV, UL, and CCC safety approvals.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1558737-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1558737-4
Electromechanical Relays & Contactors 2-1558737-4
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 29.5 G  [1.041 OZ ] Configuration Features Contact Arrangement : 4A (NO) + 2B (NC) Contact Number of Poles : 6 Contact Features Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 5.6 MM  [.22 INCH ] Insulation Creepage Between Contact & Coil : 5.6 MM  [.22 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 55 MM  [2.165 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .7 Coil Resistance (OHM) : 205 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 1mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 29.5 G  [1.041 OZ ]

Configuration Features


  • Contact Arrangement : 4A (NO) + 2B (NC)
  • Contact Number of Poles : 6

Contact Features


  • Contact Plating Material : Gold

Dimensions


  • Insulation Clearance Between Contact & Coil : 5.6 MM  [.22 INCH ]
  • Insulation Creepage Between Contact & Coil : 5.6 MM  [.22 INCH ]
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 55 MM  [2.165 INCH ]
  • Product Width : 16.5 MM  [.65 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .7
  • Coil Resistance (OHM) : 205
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 8
  • Contact Switching Load (Min) : 1mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]

Packaging Features


  • Packaging Method : Box & Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Power Relays - 2808628 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2808628
Power Relays 2808628
TE Connectivity 2-1558737-4

TE Connectivity 2-1558737-4

Supplier's Site
Power Relays - 2808629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2808629
Power Relays 2808629
TE Connectivity 2-1558737-4

TE Connectivity 2-1558737-4

Supplier's Site
Power Relays, Over 2 Amps - 41-2-1558737-4-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-2-1558737-4-ND
Power Relays, Over 2 Amps 41-2-1558737-4-ND
SR6-426-L012

SR6-426-L012

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 2-1558737-4 2808628 41-2-1558737-4-ND
Product Name Electromechanical Relays & Contactors Power Relays Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
DC Power 0.7000 watts
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415533-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 250 volts
DC Power 1.2 watts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1414687-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
Electromechanical Relays & Contactors - 1393219-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393210-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers