TE Connectivity Electromechanical Relays & Contactors 2-1393219-0

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .21 Coil Resistance (OHM) : 685 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Carton, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .21 Coil Resistance (OHM) : 685 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Carton, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TE Connectivity Schrack Miniature PCB Relay PE is a general-purpose relay with a 1 form C (CO) contact arrangement, rated for 5 A at 250 VAC and 12 VDC coil operation. It has a height of 10.0 mm, uses AgNi 90/10 contact material, and features a sensitive 210 mW coil with terminal type PCB-THT. The relay meets IEC 60335-1 for domestic appliance materials, has an ambient temperature range of -40 to +85°C, and is flux-proof with a clearance/creepage of ≥3.2/4 mm between contact and coil. It complies with VDE 40011901 and UL E214025 standards. The part is packaged in tubes of 25 or boxes of 500 pieces and weighs 5 g.

Datasheet Summary
Powered by GS/AI

The TE Connectivity Schrack Miniature PCB Relay PE is a general-purpose relay with a 1 form C (CO) contact arrangement, rated for 5 A at 250 VAC and 12 VDC coil operation. It has a height of 10.0 mm, uses AgNi 90/10 contact material, and features a sensitive 210 mW coil with terminal type PCB-THT. The relay meets IEC 60335-1 for domestic appliance materials, has an ambient temperature range of -40 to +85°C, and is flux-proof with a clearance/creepage of ≥3.2/4 mm between contact and coil. It complies with VDE 40011901 and UL E214025 standards. The part is packaged in tubes of 25 or boxes of 500 pieces and weighs 5 g.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1393219-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1393219-0
Electromechanical Relays & Contactors 2-1393219-0
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Product Height : 10 MM  [.393 INCH ] Product Length : 20 MM  [.787 INCH ] Product Width : 10 MM  [.394 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .21 Coil Resistance (OHM) : 685 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 5 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Carton, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Product Height : 10 MM  [.393 INCH ]
  • Product Length : 20 MM  [.787 INCH ]
  • Product Width : 10 MM  [.394 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .21
  • Coil Resistance (OHM) : 685
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 5
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.2 - ≤.3
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]
  • Length Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Carton, Box & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 2-1393219-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Special up to 10A

Relay Special up to 10A

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays, Over 2 Amps - PB2489-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2489-ND
Power Relays, Over 2 Amps PB2489-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Power Relays - 7181752P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7181752P
Power Relays 7181752P
TE Connectivity 2-1393219-0 Power Relay

TE Connectivity 2-1393219-0 Power Relay

Supplier's Site
Relays - Power Relays, Over 2 Amps - 2-1393219-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
2-1393219-0
Relays - Power Relays, Over 2 Amps 2-1393219-0
RELAY GEN PURPOSE SPDT 5A 12V

RELAY GEN PURPOSE SPDT 5A 12V

Supplier's Site
Power Relay, Spdt, 5A, 250V, Pcb Rohs Compliant Schrack Te Connectivity - 70AH7257 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 5A, 250V, Pcb Rohs Compliant Schrack Te Connectivity
70AH7257
Power Relay, Spdt, 5A, 250V, Pcb Rohs Compliant Schrack Te Connectivity 70AH7257
POWER RELAY, SPDT, 5A, 250V, PCB ROHS COMPLIANT: YES

POWER RELAY, SPDT, 5A, 250V, PCB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
2-1393219-0
General Purpose Relays 2-1393219-0
General Purpose Relays PE514012

General Purpose Relays PE514012

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 2-1393219-0 2-1393219-0 PB2489-ND 7181752P 2-1393219-0 70AH7257 2-1393219-0
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps Power Relays Relays - Power Relays, Over 2 Amps Power Relay, Spdt, 5A, 250V, Pcb Rohs Compliant Schrack Te Connectivity General Purpose Relays
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 F (-40 C)
AC Voltage 400 volts
DC Power 0.2100 watts
DC Coil Voltage 12 volts 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mid-Range Relays - 1-1617752-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -94 to 257 F (-70 to 125 C)
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1617787-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1393219-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers
Electromechanical Relays & Contactors - 1-1393243-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers