DigiKey Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 30 40 45
Product Name Notes
3SBC1543A2 = M39016/13-078L
CONTACTOR TAB CONNECTOR. 4NO
CONTACTOR TAB,3NO+1NC,230VAC,4 50
CONTACTOR,TAB CONNECTOR,3NO+1NC,
General Purpose Relay 1.1VDC Coil Socketable
General Purpose Relay 3PDT (3 Form C) 24 ~ 120VAC Coil DIN Rail
General Purpose Relay 3PDT (3 Form C) 24 ~ 240VAC Coil DIN Rail
General Purpose Relay 3PDT (3 Form C) 24 ~ 240VAC/DC Coil DIN Rail
General Purpose Relay 3PDT (3 Form C) Coil Socketable
General Purpose Relay 4PDT (4 Form C) 12VDC Coil Socketable
General Purpose Relay 4PDT (4 Form C) 24VAC Coil DIN Rail
General Purpose Relay 4PDT (4 Form C) 48VDC Coil Through Hole
General Purpose Relay 4PDT (4 Form C) Chassis Mount
General Purpose Relay 4PDT (4 Form C) Socketable
General Purpose Relay 4PDT (4 Form C) Through Hole
General Purpose Relay 4PDT (4 Form C)
General Purpose Relay 6PST-NO (6 Form A) Socketable
General Purpose Relay DPDT (2 Form C) 22VDC Coil Through Hole
General Purpose Relay DPDT (2 Form C) 230VAC Coil Socketable
General Purpose Relay DPDT (2 Form C) 24 ~ 120VAC Coil DIN Rail
General Purpose Relay DPDT (2 Form C) 24 ~ 240VAC/DC Coil DIN Rail
General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Chassis Mount
General Purpose Relay DPDT (2 Form C) 5VDC Coil Socketable
General Purpose Relay DPDT (2 Form C) 5VDC Coil Surface Mount
General Purpose Relay DPDT (2 Form C) 7VDC Coil Socketable
General Purpose Relay DPDT (2 Form C) Chassis Mount
General Purpose Relay DPDT (2 Form C) Coil
General Purpose Relay DPDT (2 Form C) Socketable
General Purpose Relay DPDT (2 Form C) Through Hole
General Purpose Relay DPDT (2 Form C)
General Purpose Relay DPST-NO (2 Form A) 125VDC Coil Socketable
General Purpose Relay DPST-NO (2 Form A) 220VAC Coil Chassis Mount
General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 1.1VDC Coil Socketable
General Purpose Relay SPDT (1 Form C) 110VDC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 115VAC/DC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 12VDC Coil Chassis Mount
General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 15VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 230VAC/DC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 24 ~ 120VAC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 24 ~ 240VAC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 24VAC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 24VAC/DC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Panel Mount
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) Through Hole
General Purpose Relay SPST-NC (1 Form B) 12VDC Coil Through Hole
General Purpose Relay SPST-NC (1 Form B) 495VAC Coil Chassis Mount
General Purpose Relay SPST-NO (1 Form A) 110 ~ 230VAC/DC Coil DIN Rail
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil DIN Rail
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Socketable
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) DIN Rail
HFW1230F01=M39016/6- 119L
HFW1230F03M=M39016/6 -145M
J1MSCD-26XM = M39016/25-036M
MACD-26=MAD T05 DIODE RELAY
POWER RELAY
PREMIUM PLUG-IN RELAY, 4PDT, 6A,
PREMIUM PLUG-IN RELAY, DPDT, 15A
PREMIUM PLUG-IN RELAY, SPDT, 15A
PWR RELAY, 3PDT, 20A, 24VDC, FLA
RELAY 31-314-11-E-946 BMW-PN 27
Relay 4PDT (4 Form C) 6VDC Coil Chassis Mount
Relay 4PDT (4 Form C) Coil
Relay Coil
Relay DPDT (2 Form C) 115VAC Coil Surface Mount
Relay DPDT (2 Form C) Coil Chassis Mount
Relay DPDT (2 Form C) Coil
RELAY GEN PURPOSE DPDT 5A 5V
RELAY GEN PURPOSE SPDT 8A 24V
Relay SPST-NO (DM) (1 Form X) 12VDC Coil Panel Mount
Relay
RK61C841=RELAY, PRESSURIZED, SPD
RP8CS024
RTE45005
Telecom Relay DPDT (2 Form C) 12VDC Coil Through Hole
Telecom Relay DPDT (2 Form C) 24VDC Coil Surface Mount
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Through Hole

<< Prev Next >>