TE Connectivity Electromechanical Relays & Contactors 2-1423155-8

Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Dimensions Product Height : 109 MM  [4.29 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .006 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 120 Contact Voltage Rating (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Signal Relay
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Dimensions Product Height : 109 MM  [4.29 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .006 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 120 Contact Voltage Rating (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Signal Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1423155-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1423155-8
Electromechanical Relays & Contactors 2-1423155-8
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Dimensions Product Height : 109 MM  [4.29 INCH ] Product Length : 45 MM  [1.77 INCH ] Product Width : 45 MM  [1.77 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .006 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 120 Contact Voltage Rating (VAC) : 120 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Signal Relay

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO
  • Contact Number of Poles : 4

Dimensions


  • Product Height : 109 MM  [4.29 INCH ]
  • Product Length : 45 MM  [1.77 INCH ]
  • Product Width : 45 MM  [1.77 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .006
  • Coil Voltage Rating (VDC) : 48
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 120
  • Contact Voltage Rating (VAC) : 120

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay
Buy Now
Power Relays, Over 2 Amps - 2-1423155-8-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2-1423155-8-ND
Power Relays, Over 2 Amps 2-1423155-8-ND
General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 48VDC Coil Socketable

Buy Now Datasheet
Relays - 2-1423155-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,48VDC,TRANS SUPP

RLY,48VDC,TRANS SUPP

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 2-1423155-8 2-1423155-8-ND 2-1423155-8
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays
Approvals EU ELV Compliant; RoHS
AC Voltage 120 volts
DC Power 0.0060 watts
DC Coil Voltage 48 volts 48 volts
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393767-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Power Relays - 1-1393767-9 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
Power Relays - 1-1393102-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1415534-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.3600 watts
View Details
2 suppliers