The RSS110012 is an electromechanical relay with one changeover contact made of AgSnO, rated for 12 V DC control voltage and 6 A continuous current. It features a plug-in connection, measures 15 mm depth, 28 mm height, and 5 mm width, and weighs 5 g. The relay operates in ambient temperatures from -40 °C to 85 °C, has a dielectric strength of 4 kVeff between control and load sides, and is rated for switching up to 250 V AC or DC with a resistive load of 1500 VA or 144 W. It meets RoHS and REACH SVHC compliance, carries cURus certification E223474 and VDE certification 40029391, and has an IP67 protection rating. A test button is not available.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-1984110000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |