DigiKey Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 30 40 45
Product Name Notes
0410 63 046 005WG
0419 11 0401 00
General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
General Purpose Relay 4PDT (4 Form C) 230VAC Coil Socketable
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
General Purpose Relay 4PDT (4 Form C) Coil
General Purpose Relay 4PDT (4 Form C) Socketable
General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 21VDC Coil Through Hole
General Purpose Relay 6PST-4NO/2NC (4 Form A, 2 Form B) 18VDC Coil Through Hole
General Purpose Relay 6PST-4NO/2NC (4 Form A, 2 Form B) 21VDC Coil Through Hole
General Purpose Relay 6PST-NO (6 Form A) Socketable
General Purpose Relay DPDT (2 Form C) 110VDC Coil Socketable
General Purpose Relay DPDT (2 Form C) 120VAC Coil DIN Rail
General Purpose Relay DPDT (2 Form C) 12VDC Coil DIN Rail
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
General Purpose Relay DPDT (2 Form C) 15VDC Coil Socketable
General Purpose Relay DPDT (2 Form C) 24VAC Coil DIN Rail
General Purpose Relay DPDT (2 Form C) 24VDC Coil DIN Rail
General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
General Purpose Relay DPDT (2 Form C) 28VDC Coil Through Hole
General Purpose Relay DPDT (2 Form C) 3VDC Coil Surface Mount
General Purpose Relay DPDT (2 Form C) 5VDC Coil DIN Rail
General Purpose Relay DPDT (2 Form C) 60VDC Coil Socketable
General Purpose Relay DPDT (2 Form C) 60VDC Coil Through Hole
General Purpose Relay DPDT (2 Form C) 6VDC Coil Through Hole
General Purpose Relay DPDT (2 Form C) Chassis Mount
General Purpose Relay DPDT (2 Form C) Coil Socketable
General Purpose Relay DPDT (2 Form C) Coil
General Purpose Relay DPDT (2 Form C) Socketable
General Purpose Relay DPDT (2 Form C)
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Chassis Mount
General Purpose Relay DPST-NO (2 Form A) 15VDC Coil Socketable
General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 12VDC Coil Socketable
General Purpose Relay Socketable
General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 120VAC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 120VAC/DC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 12VDC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 12VDC Coil Socketable
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 2.2VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 230VAC Coil Chassis Mount
General Purpose Relay SPDT (1 Form C) 230VAC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 230VAC/DC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 24VDC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 5VDC Coil DIN Rail
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 60VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole
General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
J1MACT-26XL=M28776/5 -030L
JMACDDG-26XPS=M39016 /20-096P
MIRO 6,2-1OUTPUT-REL.24V- 1U-FK,
MIRO 6,2-1OUTPUT-REL.24VD C-1S-FK
MIRO 6.2-1OUTPUT-REL.24V- 1S-FK,
PB113009
PB113024
PE515024
PT520L12
PT530048
RELAY (HVR) 60-311-12-905
Relay 4PDT (4 Form C) 48VDC Coil Chassis Mount
Relay 4PDT (4 Form C) Coil
Relay Coil
Relay DPDT (2 Form C) 48VDC Coil Chassis Mount
Relay DPDT (2 Form C) Coil Chassis Mount
Relay DPDT (2 Form C) Coil Through Hole
Relay DPDT (2 Form C) Coil
Relay DPDT (2 Form C) Through Hole
Relay
RP424024
RP424048
RP424060
RT114F12
RT115615
RT215730
RT31LA05
RT31LF05
RT424548
RTD1LA05
RTE24012WG
RZ01-1AL-D012-R
SR6A6K12
SR6B6K12
T92HP7D1X-48
Telecom Relay DPDT (2 Form C) Surface Mount
Telecom Relay DPDT (2 Form C) Through Hole

<< Prev Next >>