TE Connectivity Electromechanical Relays & Contactors 2-2071745-3

Description
Body Features Enclosure Type : Dust Protected Primary Product Color : Transparent Product Weight : 32.7 G  [1.15 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi Terminal Plating : Tin Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 36.5 MM  [1.44 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 21.5 MM  [.846 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 1.5 Coil Voltage Rating (VAC) : 230 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Input Voltage Range (VAC) : 230 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : AC & DC Indicator Type : LED Shock Resistance : 100G's, 6ms Other Coil Power Rating Class (VAMP) : >1.1 - ≤1.8 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Relays Comment : Conventional Terminal Arrangement Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Carton Product Availability Product Availability : Asia Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Primary Product Color : Transparent Product Weight : 32.7 G  [1.15 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi Terminal Plating : Tin Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 36.5 MM  [1.44 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 21.5 MM  [.846 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 1.5 Coil Voltage Rating (VAC) : 230 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Input Voltage Range (VAC) : 230 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : AC & DC Indicator Type : LED Shock Resistance : 100G's, 6ms Other Coil Power Rating Class (VAMP) : >1.1 - ≤1.8 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Relays Comment : Conventional Terminal Arrangement Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Carton Product Availability Product Availability : Asia Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-2071745-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-2071745-3
Electromechanical Relays & Contactors 2-2071745-3
Body Features Enclosure Type : Dust Protected Primary Product Color : Transparent Product Weight : 32.7 G  [1.15 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi Terminal Plating : Tin Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 36.5 MM  [1.44 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 21.5 MM  [.846 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 1.5 Coil Voltage Rating (VAC) : 230 Contact Current Rating (AMP) : 3 Contact Limiting Breaking Current (AMP) : 3 Contact Limiting Continuous Current (AMP) : 3 Contact Limiting Making Current (AMP) : 3 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 30 Input Voltage Range (VAC) : 230 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : AC & DC Indicator Type : LED Shock Resistance : 100G's, 6ms Other Coil Power Rating Class (VAMP) : >1.1 - ≤1.8 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Relays Comment : Conventional Terminal Arrangement Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Carton Product Availability Product Availability : Asia Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Primary Product Color : Transparent
  • Product Weight : 32.7 G  [1.15 OZ ]

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO
  • Contact Number of Poles : 4

Contact Features


  • Contact Material : AgNi
  • Terminal Plating : Tin

Dimensions


  • Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ]
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 36.5 MM  [1.44 INCH ]
  • Product Length : 28 MM  [1.102 INCH ]
  • Product Width : 21.5 MM  [.846 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : 1.5
  • Coil Voltage Rating (VAC) : 230
  • Contact Current Rating (AMP) : 3
  • Contact Limiting Breaking Current (AMP) : 3
  • Contact Limiting Continuous Current (AMP) : 3
  • Contact Limiting Making Current (AMP) : 3
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 30
  • Input Voltage Range (VAC) : 230
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : AC & DC
  • Indicator Type : LED
  • Shock Resistance : 100G's, 6ms

Other


  • Coil Power Rating Class (VAMP) : >1.1 - ≤1.8
  • Contact Current Class (AMP) : >2 - ≤5
  • Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Relays Comment : Conventional Terminal Arrangement
  • Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Availability


  • Product Availability : Asia

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Socket Pins
  • Main Termination & Connection Type : Socket Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 41-2-2071745-3-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-2-2071745-3-ND
Power Relays, Over 2 Amps 41-2-2071745-3-ND
RELAY 4 FORM C 230VAC

RELAY 4 FORM C 230VAC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2-2071745-3 41-2-2071745-3-ND
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
AC Voltage 250 volts
DC Voltage 30 volts
AC Power 1.5 VA
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393118-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.2 watts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393238-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Electromechanical Relays & Contactors - 1-1415543-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393766-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers