Power relay with DPDT, 40 A continuous current rating, and open cover, designed for switching resistive and inductive loads up to 600 V AC and 250 V DC. It features silver alloy contacts, a 1200 Ohm coil operating at 48 V DC, and 4 W power consumption. Rated for 100,000 electrical cycles under resistive DC load with a dielectric strength of 2200 V AC between coil and contacts. Mounting uses screw terminals supporting 6 mm² wire with 1.2-1.7 N.m tightening torque. Operates in ambient temperatures from -55 to 55 °C and stores from -55 to 100 °C. Certifications include UL Listed, CSA, and CE. Physical dimensions are 6.36 cm high, 7.94 cm wide, and 5.88 cm long.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-199X-18-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Double Pole (DP) |