DigiKey Datasheets for Electromechanical Relays
Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more
| Product Name | Notes |
|---|---|
| 0419 11 1301 00 | |
| 0419 12 0301 00 | |
| General Purpose Relay 16VDC Coil Chassis Mount | |
| General Purpose Relay 26.5VDC Coil | |
| General Purpose Relay 4PDT (4 Form C) 12VDC Coil DIN Rail | |
| General Purpose Relay 4PDT (4 Form C) 230VAC Coil DIN Rail | |
| General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable | |
| General Purpose Relay 4PDT (4 Form C) Coil | |
| General Purpose Relay 4PDT (4 Form C) Socketable | |
| General Purpose Relay 4PDT (4 Form C) Through Hole | |
| General Purpose Relay 4PDT (4 Form C) | |
| General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 5VDC Coil Through Hole | |
| General Purpose Relay 6PST-NO (6 Form A) Socketable | |
| General Purpose Relay DPDT (2 Form C) 10VDC Coil Socketable | |
| General Purpose Relay DPDT (2 Form C) 110VDC Coil Through Hole | |
| General Purpose Relay DPDT (2 Form C) 115VAC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) 115VAC Coil Through Hole | |
| General Purpose Relay DPDT (2 Form C) 125VDC Coil Socketable | |
| General Purpose Relay DPDT (2 Form C) 12VDC Coil Socketable | |
| General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole | |
| General Purpose Relay DPDT (2 Form C) 230VAC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) 230VAC Coil Through Hole | |
| General Purpose Relay DPDT (2 Form C) 24VAC Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) 24VAC Coil Through Hole | |
| General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole | |
| General Purpose Relay DPDT (2 Form C) 26.5VDC Coil Chassis Mount | |
| General Purpose Relay DPDT (2 Form C) 48VDC Coil Through Hole | |
| General Purpose Relay DPDT (2 Form C) 60VDC Coil Through Hole | |
| General Purpose Relay DPDT (2 Form C) 9VDC Coil Socketable | |
| General Purpose Relay DPDT (2 Form C) Chassis Mount | |
| General Purpose Relay DPDT (2 Form C) Coil DIN Rail | |
| General Purpose Relay DPDT (2 Form C) Coil | |
| General Purpose Relay DPDT (2 Form C) Socketable | |
| General Purpose Relay DPDT (2 Form C) Through Hole | |
| General Purpose Relay DPDT (2 Form C) | |
| General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Chassis Mount | |
| General Purpose Relay DPST-NO (2 Form A) 72VDC Coil Socketable | |
| General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 125VDC Coil Socketable | |
| General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 380 ~ 480VAC Coil Chassis Mount | |
| General Purpose Relay SPDT (1 Form C) + SPST-NO (1 Form A) 24VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 110VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 115VAC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 230VAC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 24VAC Coil DIN Rail | |
| General Purpose Relay SPDT (1 Form C) 24VDC Coil Socketable | |
| General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 60VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 8VDC Coil Through Hole | |
| General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole | |
| General Purpose Relay SPDT (DB/DM) (1 Form Z) 24VDC Coil Chassis Mount | |
| General Purpose Relay SPST-NO (1 Form A) 110VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 230VAC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole | |
| General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole | |
| HFW1230K12=M39016/6- 241L | |
| J1MACD-5XMS=M39016/2 3-031M | |
| J1MACDD-18XP=M39016/ 24-029P | |
| J1MACDD-5XLS=M39016/ 24-031L | |
| JMAPT-18XP=M28776/1- 023P | |
| JMAWD-18XM=M39016/15 -032M | |
| JMGACDD-5P=M39016/19 -031P | |
| JMGSCD-12LW=M39016/4 2-051L | |
| JMSCDD-12XM=M39016/2 1-036M | |
| MIRO 6,2-1OUTPUT-REL.24V- 1S, MIR | |
| MIRO 6,2-1OUTPUT-REL.24V- 1U, MIR | |
| MIRO 6,2-1OUTPUT-REL.24VD C-1S, M | |
| MIRO 6.2 110V-1U OUTPUT RELAY, I | |
| MIRO 6.2 230V-1U OUTPUT RELAY, I | |
| MIRO 6.2 OUTPUT RELAY, IN: 12 VD | |
| MIRO MULTI TIMER 24VDC-1S, MIRO | |
| MIRO12,4-1OUTPUT-REL .24VDC-2U, M | |
| PB634036 | |
| PRMSCD-26Y = PRMSD COTS .100 G | |
| RCH310024 | |
| Relay 4PDT (4 Form C) 12VDC Coil | |
| Relay 4PDT (4 Form C) 28VDC Coil Chassis Mount | |
| Relay 4PDT (4 Form C) Coil | |
| Relay Coil | |
| Relay DPDT (2 Form C) 48VDC Coil Chassis Mount | |
| Relay DPDT (2 Form C) 6VDC Coil Chassis Mount | |
| Relay DPDT (2 Form C) Coil | |
| Relay DPDT Coil Chassis Mount | |
| RELAY GEN PURPOSE SPDT 6A 48V | |
| Relay | |
| RTE43009 | |
| RZ01-1A4-D012-EX1 | |
| RZ03-1A4-D012-EX1 | |
| RZ0H-1A4-D024-EX1 | |
| SR4M4024 | |
| SSBW-6C-24A=SS 6 POLE RELAY | |
| Telecom Relay DPDT (2 Form C) Surface Mount | |
| Telecom Relay DPDT (2 Form C) Through Hole | |
| V23230D1001B200-EV-C BOX |
| << Prev | Next >> |