TE Connectivity Electromechanical Relays & Contactors 2-1462039-9

Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Coil Special Features : Ultra High Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : Power Switching, RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .05 Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Coil Special Features : Ultra High Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : Power Switching, RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .05 Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Axicom IM relay is a signal relay with 2 form C contacts, designed for switching applications in telecommunications, industrial control, and consumer electronics. It has a slim 10 x 6 mm footprint and a low profile of 5.65 mm. The part operates on a 5 VDC coil with 50 mW power consumption, characteristic of the ultra high sensitive version. It supports a maximum switching voltage of 220 VDC and 250 VAC, and a switching current of 2 A. The contact material is palladium-ruthenium with gold plating. It features a 2500 Vrms dielectric strength between open contacts and between coil and contacts. The terminal configuration is SMT gull wing. Mechanical endurance is rated for a minimum of 1 x 10⁸ operations. The relay is certified to UL 61810-1.

Datasheet Summary
Powered by GS/AI

The Axicom IM relay is a signal relay with 2 form C contacts, designed for switching applications in telecommunications, industrial control, and consumer electronics. It has a slim 10 x 6 mm footprint and a low profile of 5.65 mm. The part operates on a 5 VDC coil with 50 mW power consumption, characteristic of the ultra high sensitive version. It supports a maximum switching voltage of 220 VDC and 250 VAC, and a switching current of 2 A. The contact material is palladium-ruthenium with gold plating. It features a 2500 Vrms dielectric strength between open contacts and between coil and contacts. The terminal configuration is SMT gull wing. Mechanical endurance is rated for a minimum of 1 x 10⁸ operations. The relay is certified to UL 61810-1.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1462039-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1462039-9
Electromechanical Relays & Contactors 2-1462039-9
Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G  [.026 OZ ] Configuration Features Coil Special Features : Ultra High Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing Relay Options : Power Switching, RF Rated Contact Features Contact Material : PdRu Contact Plating Material : Gold Dimensions Product Height : 5.65 MM  [.222 INCH ] Product Length : 10 MM  [.393 INCH ] Product Width : 6 MM  [.236 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .05 Coil Resistance (OHM) : 500 Coil Voltage Rating (VDC) : 5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : .1mA @ .0001V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800 Insulation Initial Dielectric Between Open Contacts (VRMS) : 750 Insulation Initial Resistance (MEGO) : 1000000 Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Polarized, Monostable Current Type : DC Solder Process : Reflow Solder Capable Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : ≤2 Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : General Purpose Signal Relay Signal Characteristics Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTV Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed
  • Product Weight : .75 G  [.026 OZ ]

Configuration Features


  • Coil Special Features : Ultra High Sensitive Version
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2
  • Contact Special Features : Bifurcated/Twin Contacts, Gull Wing
  • Relay Options : Power Switching, RF Rated

Contact Features


  • Contact Material : PdRu
  • Contact Plating Material : Gold

Dimensions


  • Product Height : 5.65 MM  [.222 INCH ]
  • Product Length : 10 MM  [.393 INCH ]
  • Product Width : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .05
  • Coil Resistance (OHM) : 500
  • Coil Voltage Rating (VDC) : 5
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : .1mA @ .0001V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1800
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 750
  • Insulation Initial Resistance (MEGO) : 1000000
  • Voltage Standing Wave Ration (HF Parameter) : 1.49db @ 900MHz, 1.06db @ 100MHz

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Polarized, Monostable
  • Current Type : DC
  • Solder Process : Reflow Solder Capable

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : ≤2
  • Height Class (Mechanical) : ≤7 MM  [≤.276 INCH ]
  • Length Class (Mechanical) : ≤11 MM  [≤.433 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.33dB @ 900MHz, -.03dB @ 100MHz
  • Isolation (HF Parameter) : -18.8dB @ 900MHz, -37dB @ 100MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTV
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB1165DKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1165DKR-ND
Signal Relays, Up to 2 Amps PB1165DKR-ND
Telecom Relay DPDT (2 Form C) Surface Mount

Telecom Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB1165TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1165TR-ND
Signal Relays, Up to 2 Amps PB1165TR-ND
Telecom Relay DPDT (2 Form C) Surface Mount

Telecom Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Signal Relays, Up to 2 Amps - PB1165CT-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
PB1165CT-ND
Signal Relays, Up to 2 Amps PB1165CT-ND
Telecom Relay DPDT (2 Form C) Surface Mount

Telecom Relay DPDT (2 Form C) Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD 2A Relay
189-2-1462039-9
SMD 2A Relay 189-2-1462039-9
Signal Relay 5VDC 2A DPDT SMD Solder Product overview: 2-1462039-9 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-2-1462039-9 can be used for catalog matching and distributor lookup.

Signal Relay 5VDC 2A DPDT SMD Solder Product overview: 2-1462039-9 from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-2-1462039-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Relays - 2-1462039-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IM RELAY 50MW 5V

IM RELAY 50MW 5V

Buy Now
Relays - 2-1462039-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IM Rly Sen 50mW Whf

IM Rly Sen 50mW Whf

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relays- Signal Relays, Up to 2 Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Relays- Signal Relays, Up to 2 Amps
Relays- Signal Relays, Up to 2 Amps
Manufacturer: TE Connectivity Potter & Brumfield Relays Category: Relays- Signal Relays, Up to 2 Amps Series: IM, AXICOM Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Mounting Type: Surface Mount Coil Voltage: 5VDC Contact Form: DPDT (2 Form C) Contact Rating (Current): 2 A Switching Voltage: 250VAC, 220VDC - Max Seal Rating: Sealed - Hermetically

Manufacturer: TE Connectivity Potter & Brumfield Relays
Category: Relays- Signal Relays, Up to 2 Amps
Series: IM, AXICOM
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Mounting Type: Surface Mount
Coil Voltage: 5VDC
Contact Form: DPDT (2 Form C)
Contact Rating (Current): 2 A
Switching Voltage: 250VAC, 220VDC - Max
Seal Rating: Sealed - Hermetically

Buy Now Datasheet
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Te Connectivity - 03P2196 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Te Connectivity
03P2196
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Te Connectivity 03P2196
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:500ohmRoH S Compliant: Yes

RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:500ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Signal Relay, Dpdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity - 31T1433 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity
31T1433
Signal Relay, Dpdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity 31T1433
SIGNAL RELAY, DPDT, 2A, 250VAC, SMD; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 2A, 250VAC, SMD; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site
Relays - Signal Relays, Up to 2 Amps - 2-1462039-9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Signal Relays, Up to 2 Amps
2-1462039-9
Relays - Signal Relays, Up to 2 Amps 2-1462039-9
RELAY TELECOM DPDT 2A 5V

RELAY TELECOM DPDT 2A 5V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 2-1462039-9 PB1165DKR-ND 189-2-1462039-9 2-1462039-9 03P2196 31T1433 2-1462039-9
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps SMD 2A Relay Relays Relays- Signal Relays, Up to 2 Amps Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Te Connectivity Signal Relay, Dpdt, 2A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity Relays - Signal Relays, Up to 2 Amps
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
DC Power 0.0500 watts
Unlock Full Specs
to access all available technical data