TE Connectivity Electromechanical Relays & Contactors 1956024-2

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 6 G  [.212 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Contact Plating Material : Gold Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .17 Coil Resistance (OHM) : 848 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 6 G  [.212 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Contact Plating Material : Gold Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .17 Coil Resistance (OHM) : 848 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCHRACK Slimline PCB relay SNR is a 5 mm wide, general-purpose relay with a 1 form C contact arrangement, designed for PCB mounting via a plug-in vertical version. It features AgSnO2 contacts with gold plating, a rated coil voltage of 12 VDC, and a coil power consumption of 170 mW. The relay supports a contact current rating of 6 A at 250 VAC, with a maximum switching voltage of 400 VAC and a breaking capacity of 1500 VA. It has reinforced insulation with 6 mm clearance and 8 mm creepage between contact and coil, operates within a temperature range of -40 °C to +85 °C, and meets IEC 61810 RTIII wash-tight standards. The device weighs 6 g and is packaged in tubes or boxes.

Datasheet Summary
Powered by GS/AI

The SCHRACK Slimline PCB relay SNR is a 5 mm wide, general-purpose relay with a 1 form C contact arrangement, designed for PCB mounting via a plug-in vertical version. It features AgSnO2 contacts with gold plating, a rated coil voltage of 12 VDC, and a coil power consumption of 170 mW. The relay supports a contact current rating of 6 A at 250 VAC, with a maximum switching voltage of 400 VAC and a breaking capacity of 1500 VA. It has reinforced insulation with 6 mm clearance and 8 mm creepage between contact and coil, operates within a temperature range of -40 °C to +85 °C, and meets IEC 61810 RTIII wash-tight standards. The device weighs 6 g and is packaged in tubes or boxes.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1956024-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1956024-2
Electromechanical Relays & Contactors 1956024-2
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 6 G  [.212 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Contact Plating Material : Gold Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 5 MM  [.197 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .17 Coil Resistance (OHM) : 848 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.15 - ≤.2 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Socket Pins Main Termination & Connection Type : Socket Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 6 G  [.212 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO2
  • Contact Plating Material : Gold

Dimensions


  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 15 MM  [.59 INCH ]
  • Product Length : 28 MM  [1.102 INCH ]
  • Product Width : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .17
  • Coil Resistance (OHM) : 848
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Limiting Continuous Current (AMP) : 10
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.15 - ≤.2
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : ≤7 MM  [≤.276 INCH ]

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Socket Pins
  • Main Termination & Connection Type : Socket Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 1956024-2-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1956024-2-ND
Power Relays, Over 2 Amps 1956024-2-ND
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Relays - 1956024-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PCB Relays up to 10A

PCB Relays up to 10A

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
1956024-2
Relays - Power Relays, Over 2 Amps 1956024-2
RELAY GEN PURPOSE SPDT 6A 12V

RELAY GEN PURPOSE SPDT 6A 12V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1956024-2 1956024-2-ND 1956024-2 1956024-2
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
DC Power 0.1700 watts
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415899-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415540-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
7 suppliers
Signal Relays - 1-1393793-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers