The 26-05-71 is a dual-coil monostable relay from the Series 26, designed for high-current switching in severe commercial, military, and aviation applications. It features an IP67 and IP69K sealed housing, 30G shock and 10G vibration resistance, and a continuous current rating of 500A with a rupture current of 5000A. The relay operates on 24/28VDC with a nominal coil voltage of 24/28VDC, a pickup voltage maximum of 18VDC, and a drop-out voltage of ≤7VDC. The coil resistance is 82Ω ±10%, with a maximum coil current of 0.35/0.40A. It includes an auxiliary contact rated for 8A continuous and 16A make/break, and meets MIL-R-6106 standards. The mounting style is side mounting with M4 threads and optional 2-hole or 4-hole bottom mounting. The device weight is 1.25 kg (2.80 lb).
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2585-26-05-71-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |