The 24401-01 is a grounded DPST relay with a 12VDC coil, rated for 35A continuous duty and 85A intermittent duty. It features copper contacts, 5/16"-24 thread large terminals, and 10-32 thread ignition and ground terminals. The relay is housed in an insulated plastic body and uses a steel mounting bracket with L-bracket configuration. Mounting holes are spaced 56.0mm on centers with dimensions of 7.9mm x 15.1mm.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | F8572-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |