TE Connectivity Electromechanical Relays & Contactors 2-1617146-3

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .369 Coil Resistance (OHM) : 390 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .369 Coil Resistance (OHM) : 390 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1617146-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1617146-3
Electromechanical Relays & Contactors 2-1617146-3
Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .369 Coil Resistance (OHM) : 390 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 1 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 75G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Extended Leads Main Termination & Connection Type : Extended Leads Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range (DEGC) : -65 - 125

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode
  • Contact Arrangement : 2 Form C DPDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .369
  • Coil Resistance (OHM) : 390
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 1
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 75G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Extended Leads
  • Main Termination & Connection Type : Extended Leads

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now
Relays - 2-1617146-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T05 Relays

T05 Relays

Buy Now
Signal Relays, Up to 2 Amps - 2-1617146-3-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
2-1617146-3-ND
Signal Relays, Up to 2 Amps 2-1617146-3-ND
Relay

Relay

Buy Now Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
2-1617146-3
Relays - Signal Relays, Up to 2 Amps 2-1617146-3
RELAY GEN PURPOSE DPDT 1A 12V

RELAY GEN PURPOSE DPDT 1A 12V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 2-1617146-3 2-1617146-3 2-1617146-3-ND 2-1617146-3
Product Name Electromechanical Relays & Contactors Relays Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C) -85 to 257 F (-65 to 125 C) -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
DC Power 0.3690 watts
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data