The KISSLING Series 26 200A is a dual-coil, monostable power relay designed for high-reliability applications in commercial, military, and aviation environments. It features an IP67 and IP69K sealed housing, shock resistance up to 30G, and vibration resistance up to 10G. The relay supports continuous current of 200A with a 2000A/1s overload rating and operates across a temperature range of -55°C to +130°C. It is available in multiple coil voltage configurations including 12VDC and 24/28VDC variants. The part number 26.08.28 corresponds to the 12VDC, NO/NC contact configuration with optional suppression and side mounting. Mounting is through M8 threads with a specified torque range of 12-13Nm. The relay weighs 0.60kg (1.32lb) and complies with MIL-R-6106 standards.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-26-08-28-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |