TE Connectivity Electromechanical Relays & Contactors 2-1414971-4

Description
Body Features Enclosure Type : Dust Protected Product Weight : 16 G  [.565 OZ ] Configuration Features Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 23 MM  [.906 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.14 Coil Resistance (OHM) : 430 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 35 Contact Limiting Continuous Current (AMP) : 35 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 150 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 16 G  [.565 OZ ] Configuration Features Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 23 MM  [.906 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.14 Coil Resistance (OHM) : 430 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 35 Contact Limiting Continuous Current (AMP) : 35 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 150 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2-1414971-4 is a plug-in micro ISO automotive relay with a 1-form A (NO) contact arrangement and silver alloy contacts, designed for high-current applications such as horns, fuel pumps, and lighting. It uses a 12VDC coil with a built-in suppression resistor (1000Ω) and has a coil power rating of 1.14W. The relay supports a limiting continuous current of 35A at 23°C, reducing to 30A at 85°C and 15A at 125°C, with a maximum switching voltage of 16VDC. It meets ISO 7588-3 and ISO 8820-3 standards, has an IP54 degree of protection, and operates from -40°C to +125°C. Terminal connection is via quick-connect terminals, and the approximate weight is 20g. The packaging unit size is 480 pieces.

Datasheet Summary
Powered by GS/AI

The 2-1414971-4 is a plug-in micro ISO automotive relay with a 1-form A (NO) contact arrangement and silver alloy contacts, designed for high-current applications such as horns, fuel pumps, and lighting. It uses a 12VDC coil with a built-in suppression resistor (1000Ω) and has a coil power rating of 1.14W. The relay supports a limiting continuous current of 35A at 23°C, reducing to 30A at 85°C and 15A at 125°C, with a maximum switching voltage of 16VDC. It meets ISO 7588-3 and ISO 8820-3 standards, has an IP54 degree of protection, and operates from -40°C to +125°C. Terminal connection is via quick-connect terminals, and the approximate weight is 20g. The packaging unit size is 480 pieces.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1414971-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1414971-4
Electromechanical Relays & Contactors 2-1414971-4
Body Features Enclosure Type : Dust Protected Product Weight : 16 G  [.565 OZ ] Configuration Features Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 25.4 MM  [1 INCH ] Product Length : 23 MM  [.906 INCH ] Product Width : 15.5 MM  [.61 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.14 Coil Resistance (OHM) : 430 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 35 Contact Limiting Continuous Current (AMP) : 35 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 150 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 16 G  [.565 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A (NO)

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 25.4 MM  [1 INCH ]
  • Product Length : 23 MM  [.906 INCH ]
  • Product Width : 15.5 MM  [.61 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.14
  • Coil Resistance (OHM) : 430
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 30
  • Contact Limiting Breaking Current (AMP) : 35
  • Contact Limiting Continuous Current (AMP) : 35
  • Contact Limiting Making Current (AMP) : 120
  • Contact Limiting Short-Time Current (AMP) : 150
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 12
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1 - ≤1.5
  • Contact Current Class (AMP) : >32 - ≤50
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]

Product Type Features


  • Relay & Contactor Type : Automotive Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 2-1414971-4-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2-1414971-4-ND
Power Relays, Over 2 Amps 2-1414971-4-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Socketable

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Socketable

Buy Now Datasheet
Futian, China
Relays - Power Relays, Over 2 Amps
2-1414971-4
Relays - Power Relays, Over 2 Amps 2-1414971-4
RELAY GEN PURPOSE SPST 30A 12V

RELAY GEN PURPOSE SPST 30A 12V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2-1414971-4 2-1414971-4-ND 2-1414971-4
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
DC Power 1.14 watts
DC Coil Voltage 12 volts 12 volts 12 volts
Resistance 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393767-9 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
Electromechanical Relays & Contactors - 1-2071556-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1393203-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393115-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers