TE Connectivity Electromechanical Relays & Contactors 2-1617033-6

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1617033-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1617033-6
Electromechanical Relays & Contactors 2-1617033-6
Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 2 Contact Switching Voltage (Max) (VDC) : 28 Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Non-Polarized, Monostable Current Type : DC Shock Resistance : 100G's, 6ms Vibration Resistance : 30G's, 10 - 3000Hz Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : ≤2 Product Type Features Relay & Contactor Type : General Purpose Signal Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .9
  • Coil Resistance (OHM) : 160
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 2
  • Contact Switching Voltage (Max) (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Panel & Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Non-Polarized, Monostable
  • Current Type : DC
  • Shock Resistance : 100G's, 6ms
  • Vibration Resistance : 30G's, 10 - 3000Hz

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : ≤2

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now
Signal Relays, Up to 2 Amps - 2-1617033-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
2-1617033-6-ND
Signal Relays, Up to 2 Amps 2-1617033-6-ND
Relay

Relay

Buy Now Datasheet
Relays - Signal Relays, Up to 2 Amps - 1060079-2-1617033-6 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1060079-2-1617033-6
Relays - Signal Relays, Up to 2 Amps 1060079-2-1617033-6
Win Source Part Number: 1060079-2-1617033-6 Category: Relays>Signal Relays, Up to 2 Amps Series: HFW Termination Style: PC Pin Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver (Ag), Gold (Au) Standard Package: 10 Coil Resistance: 160 Ohms Coil Current: 75 mA Operate Time: 4 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 2 A Switching Voltage: 115VAC, 28VDC - Max Release Time: 4 ms Seal Rating: Sealed - Hermetically Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): HFW1201G01; 3-1617030-1; 1617029-6; 7-1393766-4; 7-1393766-1; V23154C717B104HFW123 0G03M; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 6.4 VDC Must Release Voltage: 0.7 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 2266-2-1617033-6,HFW 1230G03M Base Product Number: 1617033 RoHS Status: RoHS non-compliant

Win Source Part Number: 1060079-2-1617033-6
Category: Relays>Signal Relays, Up to 2 Amps
Series: HFW
Termination Style: PC Pin
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Standard Package: 10
Coil Resistance: 160 Ohms
Coil Current: 75 mA
Operate Time: 4 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 2 A
Switching Voltage: 115VAC, 28VDC - Max
Release Time: 4 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): HFW1201G01; 3-1617030-1; 1617029-6; 7-1393766-4; 7-1393766-1; V23154C717B104HFW1230G03M;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 6.4 VDC
Must Release Voltage: 0.7 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 2266-2-1617033-6,HFW1230G03M
Base Product Number: 1617033
RoHS Status: RoHS non-compliant

Buy Now
Relays - 2-1617033-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Crystal Can Relays

Crystal Can Relays

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
2-1617033-6
Relays - Signal Relays, Up to 2 Amps 2-1617033-6
RELAY GEN PURPOSE DPDT 2A 12V

RELAY GEN PURPOSE DPDT 2A 12V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 2-1617033-6 2-1617033-6-ND 1060079-2-1617033-6 2-1617033-6 2-1617033-6
Product Name Electromechanical Relays & Contactors Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps Relays Relays - Signal Relays, Up to 2 Amps
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C) -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
DC Power 0.9000 watts
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data