Magnecraft Power Relays, Over 2 Amps 199BX-13

Description
POWER RELAY
Request a Quote Datasheet
Description
POWER RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-199BX-13-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-199BX-13-ND
Power Relays, Over 2 Amps 4008-199BX-13-ND
POWER RELAY

POWER RELAY

Buy Now Datasheet
Power Relay, Dpdt, 40A, 300Vac, Panel; Contact Configuration Schneider Electric/legacy Relay - 42K8848 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 40A, 300Vac, Panel; Contact Configuration Schneider Electric/legacy Relay
42K8848
Power Relay, Dpdt, 40A, 300Vac, Panel; Contact Configuration Schneider Electric/legacy Relay 42K8848
POWER RELAY, DPDT, 40A, 300VAC, PANEL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:40A; Product Range:Magnecraft 199 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:300V RoHS Compliant: Yes

POWER RELAY, DPDT, 40A, 300VAC, PANEL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:40A; Product Range:Magnecraft 199 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Power;DPDT;Cur-Rtg 40A;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC;Screw - 70185068 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 40A;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC;Screw
70185068
Relay;E-Mech;Power;DPDT;Cur-Rtg 40A;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC;Screw 70185068
The Magnecraft 199 relay is the powerhouse open relay. Standard parts can handle up to 40 A and there are options to handle up to 50A. The device is available in a variety of configurations and coil voltages. Available with up to two poles, double and single throws, insulated and noninsulated double make and/or break, and several switching forms. Options include auxiliary 10 A switches with quick connects or screw terminals, quick connects on the coils and/or contacts, tungsten stationary contacts, fine silver contacts, pressure wire connectors on the output terminals and blowout magnets near the contacts for high voltage DC switching. 5⁄16" diameter silver alloy, gold flashed contacts rated up to 40 amps at 277 VAC, 50/60 Hz. Class B insulation system. Dielectric Withstanding Voltage: Between open contacts - 1500 V, between mutually insulated conductive elements - 2200 V. Screw Terminals: Molded phenolic base.

The Magnecraft 199 relay is the powerhouse open relay. Standard parts can handle up to 40 A and there are options to handle up to 50A. The device is available in a variety of configurations
and coil voltages. Available with up to two poles, double and single throws, insulated and noninsulated double make and/or break, and several switching forms. Options include auxiliary 10 A switches with quick connects or screw terminals, quick connects on the coils and/or contacts, tungsten stationary contacts, fine silver contacts, pressure wire connectors on the output terminals and blowout magnets near the contacts for high voltage DC switching.
5⁄16" diameter silver alloy, gold flashed contacts rated up to 40 amps at 277 VAC, 50/60 Hz. Class B insulation system. Dielectric Withstanding Voltage: Between open contacts - 1500 V, between mutually insulated conductive elements - 2200 V. Screw Terminals: Molded phenolic base.

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
199BX-13
General Purpose Relays 199BX-13
General Purpose Relays DPDT RELAY CUR RTG 40A

General Purpose Relays DPDT RELAY CUR RTG 40A

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
199BX-13
General Purpose Relays 199BX-13
General Purpose Relays DPDT RELAY CUR RTG 40A

General Purpose Relays DPDT RELAY CUR RTG 40A

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 4008-199BX-13-ND 42K8848 70185068 199BX-13
Product Name Power Relays, Over 2 Amps Power Relay, Dpdt, 40A, 300Vac, Panel; Contact Configuration Schneider Electric/legacy Relay Relay;E-Mech;Power;DPDT;Cur-Rtg 40A;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC;Screw General Purpose Relays
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 131 F (-55 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay module - 858-355 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers