Schneider Electric Power Relays, Over 2 Amps 199DX-3

Description
POWER RELAY
Request a Quote Datasheet
Description
POWER RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-199DX-3-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-199DX-3-ND
Power Relays, Over 2 Amps 4008-199DX-3-ND
POWER RELAY

POWER RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
199DX-3
General Purpose Relays 199DX-3
General Purpose Relays Open Style Power Rly SPST-NO-DM, 40 A

General Purpose Relays Open Style Power Rly SPST-NO-DM, 40 A

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
199DX-3
General Purpose Relays 199DX-3
General Purpose Relays Open Style Power Rly SPST-NO-DM, 40 A

General Purpose Relays Open Style Power Rly SPST-NO-DM, 40 A

Buy Now Datasheet
MGCR General Purpose - 199DX-3 - Galco Industrial Electronics
Madison Heights, MI, United States
MGCR General Purpose
199DX-3
MGCR General Purpose 199DX-3
Relay, SPST-NO-DM, 40A, 24 VDC Coil

Relay, SPST-NO-DM, 40A, 24 VDC Coil

Supplier's Site
Relay, Spst-No, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay - 47F1105 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay
47F1105
Relay, Spst-No, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay 47F1105
RELAY, SPST-NO, 300VAC, 28VDC, 40A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:40A; Product Range:W199 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPST-NO, 300VAC, 28VDC, 40A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:40A; Product Range:W199 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Galco Industrial Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4008-199DX-3-ND 199DX-3 199DX-3 47F1105
Product Name Power Relays, Over 2 Amps General Purpose Relays MGCR General Purpose Relay, Spst-No, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay
Relay Type General General General
Mounting DIN Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data