Magnecraft Power Relays, Over 2 Amps 199ADX-4

Description
POWER RELAY
Request a Quote Datasheet
Description
POWER RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-199ADX-4-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-199ADX-4-ND
Power Relays, Over 2 Amps 4008-199ADX-4-ND
POWER RELAY

POWER RELAY

Buy Now Datasheet
Relay, Spst-No, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay - 47F1103 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay
47F1103
Relay, Spst-No, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay 47F1103
RELAY, SPST-NO, 300VAC, 28VDC, 40A; Contact Configuration:SPST-N O; Coil Voltage:120VAC; Contact Current:40A; Product Range:W199 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPST-NO, 300VAC, 28VDC, 40A; Contact Configuration:SPST-NO; Coil Voltage:120VAC; Contact Current:40A; Product Range:W199 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site
Relay;E-Mech;Power;SPST-NO-DM;Cur-Rtg 40A;Ctrl-V 120AC;Vol-Rtg 277/28AC/DC - 70185531 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPST-NO-DM;Cur-Rtg 40A;Ctrl-V 120AC;Vol-Rtg 277/28AC/DC
70185531
Relay;E-Mech;Power;SPST-NO-DM;Cur-Rtg 40A;Ctrl-V 120AC;Vol-Rtg 277/28AC/DC 70185531
Open Style Power Relays, 40 A Input Current, -40°C Minimum Operating Temperature Optional 10 A SPDT auxiliary switch Silver alloy, gold flashed contact material.

Open Style Power Relays, 40 A Input Current, -40°C Minimum Operating Temperature

  • Optional 10 A SPDT auxiliary switch
    Silver alloy, gold flashed contact material.
Supplier's Site
Relay/Socket - 67179051 - Radwell International
Willingboro, NJ, United States
Relay/Socket
67179051
Relay/Socket 67179051
OPEN POWER RELAY, SPST-NO-DM, 40A, 120VAC. FREE 2 YEAR RADWELL WARRANTY

OPEN POWER RELAY, SPST-NO-DM, 40A, 120VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 4008-199ADX-4-ND 47F1103 70185531 67179051
Product Name Power Relays, Over 2 Amps Relay, Spst-No, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay Relay;E-Mech;Power;SPST-NO-DM;Cur-Rtg 40A;Ctrl-V 120AC;Vol-Rtg 277/28AC/DC Relay/Socket
Relay Type General
Mounting Chassis Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -67 to 131 F (-55 to 55 C) -40 to 122 F (-40 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 13.61 - Electronic step/monostable relay 16A - 136182300001 - Finder S.p.A. con unico socio
Specs
Approvals ukca, CE-2, EAC-1
NO 1
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details