RELAY, DPDT, 300VAC, 28VDC, 40A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:40A; Product Range:W199 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Screw RoHS Compliant: Yes
Relay, DPDT, 40A, 120 VAC Coil
General Purpose Relays Open Style Power Rly DPDT, 40 A
General Purpose Relays Open Style Power Rly DPDT, 40 A
The Magnecraft 199 relay is the powerhouse open relay. Standard parts can handle up to 40 A and there are options to handle up to 50A. The device is available in a variety of configurations and coil voltages. Available with up to two poles, double and single throws, insulated and noninsulated double make and/or break, and several switching forms. Options include auxiliary 10 A switches with quick connects or screw terminals, quick connects on the coils and/or contacts, tungsten stationary contacts, fine silver contacts, pressure wire connectors on the output terminals and blowout magnets near the contacts for high voltage DC switching.
5⁄16" diameter silver alloy, gold flashed contacts rated up to 40 amps at 277 VAC, 50/60 Hz. Class B insulation system. Dielectric Withstanding Voltage: Between open contacts - 1500 V, between mutually insulated conductive elements - 2200 V. Screw Terminals: Molded phenolic base.
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-199AX-14-ND | 56F971 | 199AX-14 | 199AX-14 | 70185520 |
| Product Name | Power Relays, Over 2 Amps | Relay, Dpdt, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay | MGCR General Purpose | General Purpose Relays | Relay;E-Mech;Power;DPDT;Cur-Rtg 40A;Ctrl-V 120AC;Vol-Rtg 277/28AC/DC;Screw |
| Relay Type | General | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -67 to 131 F (-55 to 55 C) | -40 to 122 F (-40 to 50 C) |