TE Connectivity Electromechanical Relays & Contactors 2-1415543-0

Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Product Height : 20 MM  [.787 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 400 Coil Voltage Rating (VAC) : 12 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 16 Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Request a Quote
Description
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Product Height : 20 MM  [.787 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 400 Coil Voltage Rating (VAC) : 12 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 16 Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCHRAK PB series is a family of miniature power PCB relays designed for general-purpose applications in domestic appliances and interface technology, with a 1-form C or 1-form A contact arrangement and a 10 A rated current at 250 VAC. The relay features cadmium-free AgNi 90/10 contacts, a class F coil system with 360 mW power consumption, and operates on DC coil voltages ranging from 5 to 48 V. It has a PCB-THT terminal type, weighs 5.4 g, and complies with IEC 60335-1 for plastic materials and IEC 61810 RTII for flux-proof protection. The device meets UL E214025 and VDE Cert. No. 40008364, with a dielectric strength of 2500 Vrms between contact and coil and operates from -40 to +85 °C. The specific variant 2-1415543-0 is not listed, but the series includes 12 VDC models with equivalent electrical and mechanical ratings.

Datasheet Summary
Powered by GS/AI

The SCHRAK PB series is a family of miniature power PCB relays designed for general-purpose applications in domestic appliances and interface technology, with a 1-form C or 1-form A contact arrangement and a 10 A rated current at 250 VAC. The relay features cadmium-free AgNi 90/10 contacts, a class F coil system with 360 mW power consumption, and operates on DC coil voltages ranging from 5 to 48 V. It has a PCB-THT terminal type, weighs 5.4 g, and complies with IEC 60335-1 for plastic materials and IEC 61810 RTII for flux-proof protection. The device meets UL E214025 and VDE Cert. No. 40008364, with a dielectric strength of 2500 Vrms between contact and coil and operates from -40 to +85 °C. The specific variant 2-1415543-0 is not listed, but the series includes 12 VDC models with equivalent electrical and mechanical ratings.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1415543-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1415543-0
Electromechanical Relays & Contactors 2-1415543-0
Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Product Height : 20 MM  [.787 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 400 Coil Voltage Rating (VAC) : 12 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 16 Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Product Height : 20 MM  [.787 INCH ]
  • Product Length : 15 MM  [.59 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .36
  • Coil Resistance (OHM) : 400
  • Coil Voltage Rating (VAC) : 12
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder

Other


  • Coil Power Rating Class (WATT) : .3 - .4
  • Contact Current Class (AMP) : 16

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins
Buy Now Datasheet
Power Relays, Over 2 Amps - 41-2-1415543-0-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-2-1415543-0-ND
Power Relays, Over 2 Amps 41-2-1415543-0-ND
PB113012

PB113012

Buy Now Datasheet
Relays - 2-1415543-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Special up to 10A

Relay Special up to 10A

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 2-1415543-0 41-2-1415543-0-ND 2-1415543-0
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393219-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393102-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
Electromechanical Relays & Contactors - 1-1414121-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.3 watts
View Details
Automotive High Current Relays - 1-1414939-4 - TE Connectivity
Specs
Relay Type Automotive
Approvals EU ELV Compliant; RoHS
DC Power 7 watts
View Details
4 suppliers