The KISSLING Series 26-02.14 is a monostable dual-coil power relay rated for 1000A continuous current at 24/28VDC, designed for severe commercial, military, and aviation applications. It features an IP67 and IP69K-sealed housing, 50G shock and 10G vibration resistance, and a mechanical life of 100,000 cycles. The relay operates with a coil voltage range of 18-32VDC, has a maximum contact voltage drop of 150mV, and supports a rupture current of 10,000A. It meets MIL-R-6106 and VG 96928 standards. The device has 10-32UNF coil and ground terminals and measures 157mm × 127mm × 88mm. The auxiliary contact type is specified only for this variant.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2585-26-02-14-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |