TE Connectivity TO-5/.100 Grid Relays 2-1617601-1

Description
Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A TO-5/.100 Grid Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O TO-5/.100 Grid Relay Contact Current Rating (AMP) : 1 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : With Coil Power Measurement : Milliwatts Coil Suppression Diode : With Coil Voltage (VDC) : 26.5 Shock : 75G's, 6ms TO-5/.100 Grid Relay Coil Power Rating (DC) (MILW) : 213 TO-5/.100 Grid Relay Coil Resistance (OHM) : 3300 TO-5/.100 Grid Relay Contact Switching Voltage (Max) : 28 TO-5/.100 Grid Relay Input Voltage (VDC) : 26.5 Vibration : 30G's, 10 - 3000Hz Mechanical Attachment TO-5/.100 Grid Relay Mounting Type : Printed Circuit Board Other Comment : X Level Testing Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet
Description
Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A TO-5/.100 Grid Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O TO-5/.100 Grid Relay Contact Current Rating (AMP) : 1 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : With Coil Power Measurement : Milliwatts Coil Suppression Diode : With Coil Voltage (VDC) : 26.5 Shock : 75G's, 6ms TO-5/.100 Grid Relay Coil Power Rating (DC) (MILW) : 213 TO-5/.100 Grid Relay Coil Resistance (OHM) : 3300 TO-5/.100 Grid Relay Contact Switching Voltage (Max) : 28 TO-5/.100 Grid Relay Input Voltage (VDC) : 26.5 Vibration : 30G's, 10 - 3000Hz Mechanical Attachment TO-5/.100 Grid Relay Mounting Type : Printed Circuit Board Other Comment : X Level Testing Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TO-5/.100 Grid Relays - 2-1617601-1 - TE Connectivity
Berwyn, PA, United States
TO-5/.100 Grid Relays
2-1617601-1
TO-5/.100 Grid Relays 2-1617601-1
Configuration Features Transistor Driver : Without Contact Features Contact Current Class : Low Level - 1 A TO-5/.100 Grid Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O TO-5/.100 Grid Relay Contact Current Rating (AMP) : 1 Electrical Characteristics Actuating System : DC Coil Magnetic System : Non-Polarized, Monostable Coil Polarity Protection Diode : With Coil Power Measurement : Milliwatts Coil Suppression Diode : With Coil Voltage (VDC) : 26.5 Shock : 75G's, 6ms TO-5/.100 Grid Relay Coil Power Rating (DC) (MILW) : 213 TO-5/.100 Grid Relay Coil Resistance (OHM) : 3300 TO-5/.100 Grid Relay Contact Switching Voltage (Max) : 28 TO-5/.100 Grid Relay Input Voltage (VDC) : 26.5 Vibration : 30G's, 10 - 3000Hz Mechanical Attachment TO-5/.100 Grid Relay Mounting Type : Printed Circuit Board Other Comment : X Level Testing Product Type Features Coil Latching : Without Enclosure Type : Hermetically Sealed MOSFET Driver : Without Product Type : Relay Relay Type : Military/Aerospace High Performance Termination Features Termination Type : PC Pins Usage Conditions Operating Temperature Range (DEGC) : -65 - 125

Configuration Features


  • Transistor Driver : Without

Contact Features


  • Contact Current Class : Low Level - 1 A
  • TO-5/.100 Grid Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • TO-5/.100 Grid Relay Contact Current Rating (AMP) : 1

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Non-Polarized, Monostable
  • Coil Polarity Protection Diode : With
  • Coil Power Measurement : Milliwatts
  • Coil Suppression Diode : With
  • Coil Voltage (VDC) : 26.5
  • Shock : 75G's, 6ms
  • TO-5/.100 Grid Relay Coil Power Rating (DC) (MILW) : 213
  • TO-5/.100 Grid Relay Coil Resistance (OHM) : 3300
  • TO-5/.100 Grid Relay Contact Switching Voltage (Max) : 28
  • TO-5/.100 Grid Relay Input Voltage (VDC) : 26.5
  • Vibration : 30G's, 10 - 3000Hz

Mechanical Attachment


  • TO-5/.100 Grid Relay Mounting Type : Printed Circuit Board

Other


  • Comment : X Level Testing

Product Type Features


  • Coil Latching : Without
  • Enclosure Type : Hermetically Sealed
  • MOSFET Driver : Without
  • Product Type : Relay
  • Relay Type : Military/Aerospace High Performance

Termination Features


  • Termination Type : PC Pins

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 125
Buy Now
Relays - 2-1617601-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY

RELAY

Buy Now
Signal Relays, Up to 2 Amps - 2-1617601-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
2-1617601-1-ND
Signal Relays, Up to 2 Amps 2-1617601-1-ND
Relay

Relay

Buy Now Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
2-1617601-1
Relays - Signal Relays, Up to 2 Amps 2-1617601-1
RELAY GEN PURPOSE DPDT 1A 26.5V

RELAY GEN PURPOSE DPDT 1A 26.5V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 2-1617601-1 2-1617601-1 2-1617601-1-ND 2-1617601-1
Product Name TO-5/.100 Grid Relays Relays Signal Relays, Up to 2 Amps Relays - Signal Relays, Up to 2 Amps
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C) -85 to 257 F (-65 to 125 C) -85 to 257 F (-65 to 125 C)
DC Coil Voltage 26.5 volts 26.5 volts
Relay Type General
Mounting PCBoard Through Hole
Unlock Full Specs
to access all available technical data