TE Connectivity Electromechanical Relays & Contactors 2-1393240-9

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G  [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .65 Coil Resistance (OHM) : 886 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized, Latching Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G  [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .65 Coil Resistance (OHM) : 886 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized, Latching Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RT1 INRUSH power PCB relay is a general purpose electromechanical device with a 1 form A (NO) contact arrangement, rated for 16A at 250VAC and capable of switching up to 400VAC. It features a bistable, 2-coil polarized coil system rated at 24VDC with a coil resistance of 886Ω and power consumption of 650mW. The relay has a 10mm insulation clearance and creepage between coil and contacts, operates at ambient temperatures up to 85°C, and uses AgSnO2 contact material. It is mounted on a PCB with solder pins and meets IEC 60335-1, UL E214025, cCSAus 1142018, and CQC standards. Mechanical endurance exceeds 5×10⁶ operations. The part number 2-1393240-9 corresponds to the RT33LF24 variant in this series, with a physical footprint of 29mm length, 12.7mm width, and 15.7mm height.

Datasheet Summary
Powered by GS/AI

The RT1 INRUSH power PCB relay is a general purpose electromechanical device with a 1 form A (NO) contact arrangement, rated for 16A at 250VAC and capable of switching up to 400VAC. It features a bistable, 2-coil polarized coil system rated at 24VDC with a coil resistance of 886Ω and power consumption of 650mW. The relay has a 10mm insulation clearance and creepage between coil and contacts, operates at ambient temperatures up to 85°C, and uses AgSnO2 contact material. It is mounted on a PCB with solder pins and meets IEC 60335-1, UL E214025, cCSAus 1142018, and CQC standards. Mechanical endurance exceeds 5×10⁶ operations. The part number 2-1393240-9 corresponds to the RT33LF24 variant in this series, with a physical footprint of 29mm length, 12.7mm width, and 15.7mm height.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1393240-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1393240-9
Electromechanical Relays & Contactors 2-1393240-9
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G  [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .65 Coil Resistance (OHM) : 886 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized, Latching Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 14 G  [.494 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .65
  • Coil Resistance (OHM) : 886
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 16
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 30
  • Contact Limiting Short-Time Current (AMP) : 16
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Bistable, 2 Coils, Polarized, Latching
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Box & Tube, Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - PB1969-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1969-ND
Power Relays, Over 2 Amps PB1969-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1323809-2-1393240-9 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1323809-2-1393240-9
Relays - Power Relays, Over 2 Amps 1323809-2-1393240-9
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1323809-2-1393240-9 Category: Relays>Power Relays, Over 2 Amps Packaging: Tube Termination Style: PC Pin Contact Form: SPST-NO (1 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Mounting: Through Hole Coil Resistance: 886 Ohms Coil Current: 27 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 24VDC Contact Rating (Current): 16 A Switching Voltage: 400VAC - Max Release Time: 10 ms Seal Rating: Sealed - Flux Protection Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Coil Insulation: Class F Must Operate Voltage: 16.8 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: PB1969,2-1393240-9-N D,213932409,RT33LF24 ,2266-2-1393240-9,-2 -1393240-9-SI Base Product Number: 1393240 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1323809-2-1393240-9
Category: Relays>Power Relays, Over 2 Amps
Packaging: Tube
Termination Style: PC Pin
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 20
Mounting: Through Hole
Coil Resistance: 886 Ohms
Coil Current: 27 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 24VDC
Contact Rating (Current): 16 A
Switching Voltage: 400VAC - Max
Release Time: 10 ms
Seal Rating: Sealed - Flux Protection
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Coil Insulation: Class F
Must Operate Voltage: 16.8 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: PB1969,2-1393240-9-ND,213932409,RT33LF24,2266-2-1393240-9,-2-1393240-9-SI
Base Product Number: 1393240
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Relays - 2-1393240-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay RT-Series

Relay RT-Series

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 57AC7394 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
57AC7394
Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 57AC7394
POWER RELAY, SPST-NO, 16A, 250VAC, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPST-NO, 16A, 250VAC, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Latching Dual Coil; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
2-1393240-9
General Purpose Relays 2-1393240-9
General Purpose Relays RT33LF24

General Purpose Relays RT33LF24

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 2-1393240-9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
2-1393240-9
Relays - Power Relays, Over 2 Amps 2-1393240-9
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 2-1393240-9 PB1969-ND 1323809-2-1393240-9 2-1393240-9 57AC7394 2-1393240-9 2-1393240-9
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relays Power Relay, Spst-No, 16A, 250Vac, Th; Contact Configuration Schrack Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
DC Power 0.6500 watts
DC Coil Voltage 24 volts 24 volts 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data