TE Connectivity Electromechanical Relays & Contactors 2027395-7

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : White Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 5.6 MM  [.22 INCH ] Product Height : 20.4 MM  [.803 INCH ] Product Length : 32.51 MM  [1.28 INCH ] Product Width : 27.43 MM  [1.08 INCH ] Electrical Characteristics Coil Current (AMP) : .188 Coil Power Rating DC (WATT) : 2.25 Coil Resistance (OHM) : 64 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 35 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 35 Contact Limiting Making Current (AMP) : 35 Contact Limiting Short-Time Current (AMP) : 35 Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 25 DEGC  [77 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 25 DEGC  [-40 - 77 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : White Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 5.6 MM  [.22 INCH ] Product Height : 20.4 MM  [.803 INCH ] Product Length : 32.51 MM  [1.28 INCH ] Product Width : 27.43 MM  [1.08 INCH ] Electrical Characteristics Coil Current (AMP) : .188 Coil Power Rating DC (WATT) : 2.25 Coil Resistance (OHM) : 64 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 35 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 35 Contact Limiting Making Current (AMP) : 35 Contact Limiting Short-Time Current (AMP) : 35 Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 25 DEGC  [77 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 25 DEGC  [-40 - 77 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Potter & Brumfield Power PCB relay T9S series part number 2027395-7 is a board-mount relay designed for electric vehicle charging stations, photovoltaic inverters, and power supplies. It features a 1.5mm/1.8mm/2.1mm contact gap, with the variant 2027395-7 having >2.1mm contact gap for enhanced isolation and dielectric strength. The relay has a 1 Form A (SPST-NO) contact arrangement with silver alloy (Cd-free) contacts and solder pin termination. It operates at 12VDC coil voltage with a 2.25W coil power rating, supports 40A switching at 250VAC (20k cycles) and 30VDC (60k cycles), and is rated for ambient temperatures from -40℃ to 105℃. It complies with IEC 61810-1, UL508, and GB/T 21711.1 standards. The physical dimensions are 32.51mm length, 27.43mm width, and 20.4mm height.

Datasheet Summary
Powered by GS/AI

The Potter & Brumfield Power PCB relay T9S series part number 2027395-7 is a board-mount relay designed for electric vehicle charging stations, photovoltaic inverters, and power supplies. It features a 1.5mm/1.8mm/2.1mm contact gap, with the variant 2027395-7 having >2.1mm contact gap for enhanced isolation and dielectric strength. The relay has a 1 Form A (SPST-NO) contact arrangement with silver alloy (Cd-free) contacts and solder pin termination. It operates at 12VDC coil voltage with a 2.25W coil power rating, supports 40A switching at 250VAC (20k cycles) and 30VDC (60k cycles), and is rated for ambient temperatures from -40℃ to 105℃. It complies with IEC 61810-1, UL508, and GB/T 21711.1 standards. The physical dimensions are 32.51mm length, 27.43mm width, and 20.4mm height.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2027395-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2027395-7
Electromechanical Relays & Contactors 2027395-7
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : White Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 5.6 MM  [.22 INCH ] Product Height : 20.4 MM  [.803 INCH ] Product Length : 32.51 MM  [1.28 INCH ] Product Width : 27.43 MM  [1.08 INCH ] Electrical Characteristics Coil Current (AMP) : .188 Coil Power Rating DC (WATT) : 2.25 Coil Resistance (OHM) : 64 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 35 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 35 Contact Limiting Making Current (AMP) : 35 Contact Limiting Short-Time Current (AMP) : 35 Contact Switching Voltage (Max) (VAC) : 277 Contact Switching Voltage (Max) (VDC) : 30 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 25 DEGC  [77 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 25 DEGC  [-40 - 77 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Primary Product Color : White
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ]
  • Insulation Creepage Between Contact & Coil : 5.6 MM  [.22 INCH ]
  • Product Height : 20.4 MM  [.803 INCH ]
  • Product Length : 32.51 MM  [1.28 INCH ]
  • Product Width : 27.43 MM  [1.08 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .188
  • Coil Power Rating DC (WATT) : 2.25
  • Coil Resistance (OHM) : 64
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 35
  • Contact Limiting Breaking Current (AMP) : 40
  • Contact Limiting Continuous Current (AMP) : 35
  • Contact Limiting Making Current (AMP) : 35
  • Contact Limiting Short-Time Current (AMP) : 35
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Switching Voltage (Max) (VDC) : 30
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >32 - ≤50
  • Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 25 DEGC  [77 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 25 DEGC  [-40 - 77 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 41-2027395-7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-2027395-7-ND
Power Relays, Over 2 Amps 41-2027395-7-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2027395-7
Relays - Power Relays, Over 2 Amps 2027395-7
RELAY GEN PURPOSE SPST 35A 12V

RELAY GEN PURPOSE SPST 35A 12V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2027395-7 41-2027395-7-ND 2027395-7
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 77 F (-40 to 25 C) -40 to 185 F (-40 to 85 C)
AC Voltage 277 volts
DC Voltage 30 volts
DC Power 2.25 watts
Unlock Full Specs
to access all available technical data