Magnecraft Power Relays, Over 2 Amps 199AX-13

Description
POWER RELAY
Request a Quote Datasheet
Description
POWER RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-199AX-13-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-199AX-13-ND
Power Relays, Over 2 Amps 4008-199AX-13-ND
POWER RELAY

POWER RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
199AX-13
General Purpose Relays 199AX-13
General Purpose Relays Open Style Power Rly DPDT, 40 A

General Purpose Relays Open Style Power Rly DPDT, 40 A

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
199AX-13
General Purpose Relays 199AX-13
General Purpose Relays Open Style Power Rly DPDT, 40 A

General Purpose Relays Open Style Power Rly DPDT, 40 A

Buy Now Datasheet
Relay;E-Mech;Power;DPDT;Cur-Rtg 40A;Ctrl-V 24AC;Vol-Rtg 277/28AC/DC;Screw - 70185519 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 40A;Ctrl-V 24AC;Vol-Rtg 277/28AC/DC;Screw
70185519
Relay;E-Mech;Power;DPDT;Cur-Rtg 40A;Ctrl-V 24AC;Vol-Rtg 277/28AC/DC;Screw 70185519
The Magnecraft 199 relay is the powerhouse open relay. Standard parts can handle up to 40 A and there are options to handle up to 50A. The device is available in a variety of configurations and coil voltages. Available with up to two poles, double and single throws, insulated and noninsulated double make and/or break, and several switching forms. Options include auxiliary 10 A switches with quick connects or screw terminals, quick connects on the coils and/or contacts, tungsten stationary contacts, fine silver contacts, pressure wire connectors on the output terminals and blowout magnets near the contacts for high voltage DC switching. 5⁄16" diameter silver alloy, gold flashed contacts rated up to 40 amps at 277 VAC, 50/60 Hz. Class B insulation system. Dielectric Withstanding Voltage: Between open contacts - 1500 V, between mutually insulated conductive elements - 2200 V. Screw Terminals: Molded phenolic base.

The Magnecraft 199 relay is the powerhouse open relay. Standard parts can handle up to 40 A and there are options to handle up to 50A. The device is available in a variety of configurations and coil voltages. Available with up to two poles, double and single throws, insulated and noninsulated double make and/or break, and several switching forms. Options include auxiliary 10 A switches with quick connects or screw terminals, quick connects on the coils and/or contacts, tungsten stationary contacts, fine silver contacts, pressure wire connectors on the output terminals and blowout magnets near the contacts for high voltage DC switching.
5⁄16" diameter silver alloy, gold flashed contacts rated up to 40 amps at 277 VAC, 50/60 Hz. Class B insulation system. Dielectric Withstanding Voltage: Between open contacts - 1500 V, between mutually insulated conductive elements - 2200 V. Screw Terminals: Molded phenolic base.

Supplier's Site
Relay, Dpdt, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay - 28F1617 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay
28F1617
Relay, Dpdt, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay 28F1617
RELAY, DPDT, 300VAC, 28VDC, 40A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:40A; Product Range:W199 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, DPDT, 300VAC, 28VDC, 40A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:40A; Product Range:W199 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4008-199AX-13-ND 199AX-13 70185519 28F1617
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay;E-Mech;Power;DPDT;Cur-Rtg 40A;Ctrl-V 24AC;Vol-Rtg 277/28AC/DC;Screw Relay, Dpdt, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 131 F (-55 to 55 C) -40 to 122 F (-40 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CF310S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details