The 24402-BX is a continuous-duty SPDT changeover solenoid relay designed for forward and reverse applications in electric golf carts, forklift trucks, and winches. It features a 32 V DC maximum voltage rating with a 24 V DC insulated coil, normally closed contacts rated for 35 A continuous current, and normally open contacts rated for 85 A continuous current. The relay has a plated steel housing and copper stud input terminals with a 5/16-24 thread. It mounts via an L-style flat bracket with 5/16 x 19/32 inch holes on 56 mm centers. Coil terminals are steel plated #10-32 studs. Hardware is boxed, not assembled.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 18-24402-BX-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |