WAGO Relay module 2042-3074

Description
Relay module; Nominal input voltage: 24 VDC; 3 break contacts and 1 make contact; Limiting continuous current: 5 A; Railway; Green status indicator; Module width: 25 mm
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 VDC; 3 break contacts and 1 make contact; Limiting continuous current: 5 A; Railway; Green status indicator; Module width: 25 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 2042-3074 - WAGO
Germantown, WI, United States
Relay module
2042-3074
Relay module 2042-3074
Relay module; Nominal input voltage: 24 VDC; 3 break contacts and 1 make contact; Limiting continuous current: 5 A; Railway; Green status indicator; Module width: 25 mm

Relay module; Nominal input voltage: 24 VDC; 3 break contacts and 1 make contact; Limiting continuous current: 5 A; Railway; Green status indicator; Module width: 25 mm

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-2042-3074-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-2042-3074-ND
Power Relays, Over 2 Amps 2946-2042-3074-ND
General Purpose Relay 4PST-1NO/3NC (1 Form A, 3 Form B) 24VDC Coil Socketable

General Purpose Relay 4PST-1NO/3NC (1 Form A, 3 Form B) 24VDC Coil Socketable

Buy Now Datasheet
Relayfortjs;input24Vdc,output1No/3 Rohs Compliant Wago - 52AC9121 - Newark, An Avnet Company
Chicago, IL, United States
Relayfortjs;input24Vdc,output1No/3 Rohs Compliant Wago
52AC9121
Relayfortjs;input24Vdc,output1No/3 Rohs Compliant Wago 52AC9121
RELAYFORTJS;INPUT24V DC,OUTPUT1NO/3 ROHS COMPLIANT: YES

RELAYFORTJS;INPUT24VDC,OUTPUT1NO/3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2042-3074 2946-2042-3074-ND 52AC9121
Product Name Relay module Power Relays, Over 2 Amps Relayfortjs;input24Vdc,output1No/3 Rohs Compliant Wago
Mounting Pluggable module for TOPJOB ® S carrier terminal block Socketable
Relay Type General
Throw Single Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-313 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Relay module - 858-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Relay module - 288-414 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Basic relay - 788-155 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers