RELAY, SPDT, 300VAC, 28VDC, 40A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:40A; Product Range:W199 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Screw RoHS Compliant: Yes
Open Style Power Relays, 40 A Input Current, -40°C Minimum Operating Temperature
General Purpose Relays Open Style Power Rly SPDT, 40 A
General Purpose Relays Open Style Power Rly SPDT, 40 A
Relay, SPDT, 40A, 12VDC Coil
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-199X-2-ND | 56F957 | 70185522 | 199X-2 | 199X-2 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spdt, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay | Relay;E-Mech;Power;SPDT;Cur-Rtg 40A;Ctrl-V 12DC;Vol-Rtg 277/28AC/DC;Screw | General Purpose Relays | MGCR General Purpose |
| Relay Type | General | General | General | ||
| Mounting | DIN | Panel; Panel Mount | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -67 to 131 F (-55 to 55 C) | -40 to 140 F (-40 to 60 C) |