General Purpose Relays Open Style Power Rly DPST-NO, 40 A
Open Style Power Relays, 40 A Input Current, -40°C Minimum Operating Temperature
RELAY, DPST-NO, 300VAC, 28VDC, 40A; Contact Configuration:DPST-N
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-199X-7-ND | 199X-7 | 70185524 | 56F642 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay;E-Mech;Power;DPST-NO;Cur-Rtg 40A;Ctrl-V 12DC;Vol-Rtg 277/28AC/DC;Screw | Relay, Dpst-No, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay |
| Relay Type | General | General | ||
| Mounting | DIN | Panel; Panel Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -67 to 131 F (-55 to 55 C) | -40 to 140 F (-40 to 60 C) |