POWER RELAY, SPST, 40A, 300VAC, PANEL; Contact Configuration:SPST-N
General Purpose Relays Open Style Power Rly SPST-NO-DM, 40 A
General Purpose Relays Open Style Power Rly SPST-NO-DM, 40 A
Relay;E-Mech;Power;S
Relay, SPST-NO-DM, 40A, 24 VDC Coil
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-199DBX-3-ND | 87H6780 | 199DBX-3 | 70185066 | 199DBX-3 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Spst, 40A, 300Vac, Panel; Contact Configuration Schneider Electric/legacy Relay | General Purpose Relays | Relay;E-Mech;Power;SPST-NO-DM;Cur-Rtg 40A;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC;Screw | MGCR General Purpose |
| Relay Type | General | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Single Throw | Single Throw | Single Throw | ||
| Operating Temp | -67 to 131 F (-55 to 55 C) |