TE Connectivity Electromechanical Relays & Contactors 2-1393240-6

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G  [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized, Latching Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G  [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized, Latching Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RT33LA06 is a monostable 1-form-A PCB relay with a 16A contact rating, designed for switching resistive loads up to 400VAC and inrush currents up to 80A. It features AgSnO2 contact material, 5kV isolation between coil and contacts, and operates at 6VDC with a coil resistance of 90Ω±10% and power consumption of 400mW. The relay is rated for ambient temperatures up to 85°C and is certified to IEC 60335-1, UL, cCSAus, and CQC standards. It has solder pin termination, reinforced insulation, and mechanical endurance exceeding 30×10⁶ operations. Dimensions are not explicitly stated, but the mounting style is PCB with 5mm pin spacing.

Datasheet Summary
Powered by GS/AI

The RT33LA06 is a monostable 1-form-A PCB relay with a 16A contact rating, designed for switching resistive loads up to 400VAC and inrush currents up to 80A. It features AgSnO2 contact material, 5kV isolation between coil and contacts, and operates at 6VDC with a coil resistance of 90Ω±10% and power consumption of 400mW. The relay is rated for ambient temperatures up to 85°C and is certified to IEC 60335-1, UL, cCSAus, and CQC standards. It has solder pin termination, reinforced insulation, and mechanical endurance exceeding 30×10⁶ operations. Dimensions are not explicitly stated, but the mounting style is PCB with 5mm pin spacing.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2-1393240-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2-1393240-6
Electromechanical Relays & Contactors 2-1393240-6
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G  [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ] Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ] Product Height : 15.7 MM  [.618 INCH ] Product Length : 29 MM  [1.141 INCH ] Product Width : 12.7 MM  [.5 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .4 Coil Resistance (OHM) : 90 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 30 Contact Limiting Short-Time Current (AMP) : 16 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Bistable, 1 Coil, Polarized, Latching Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Box & Tube, Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 14 G  [.494 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 10 MM  [.394 INCH ]
  • Insulation Creepage Between Contact & Coil : 10 MM  [.394 INCH ]
  • Product Height : 15.7 MM  [.618 INCH ]
  • Product Length : 29 MM  [1.141 INCH ]
  • Product Width : 12.7 MM  [.5 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .4
  • Coil Resistance (OHM) : 90
  • Coil Voltage Rating (VDC) : 6
  • Contact Current Rating (AMP) : 16
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 30
  • Contact Limiting Short-Time Current (AMP) : 16
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Bistable, 1 Coil, Polarized, Latching
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >14 - ≤16 MM  [>.551 - ≤.63 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Box & Tube, Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Relays - 2-1393240-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay RT-Series

Relay RT-Series

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays, Over 2 Amps - PB2586-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2586-ND
Power Relays, Over 2 Amps PB2586-ND
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 2-1393240-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
2-1393240-6
Relays - Power Relays, Over 2 Amps 2-1393240-6
RELAY GEN PURPOSE SPST 16A 6V

RELAY GEN PURPOSE SPST 16A 6V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
2-1393240-6
General Purpose Relays 2-1393240-6
General Purpose Relays RT33LA06

General Purpose Relays RT33LA06

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 2-1393240-6 2-1393240-6 PB2586-ND 2-1393240-6 2-1393240-6
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C) 14 to 185 F (-10 to 85 C)
AC Voltage 400 volts
DC Power 0.4000 watts
DC Coil Voltage 6 volts 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data