The KISSLING Series 26 relay is a dual-coil, monostable power relay rated for 350A or 500A continuous current, designed for severe commercial, military, and aviation applications. It features an IP67 and IP69K-sealed housing, shock resistance up to 30G, and vibration resistance up to 10G. The relay operates with a 24/28VDC coil, has a maximum coil current of 0.40A, and achieves a contact drop of 150mV initially. It supports resistive loads up to 50,000 cycles and includes optional suppression devices and auxiliary contacts. The mounting configuration is side-mounted with 2-hole bottom mounting, and the weight is 1.20 kg (2.70 lb).
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-26-06-03-ND |
| Product Name | Power Relays, Over 2 Amps |