WAGO Relay module 2042-3849

Description
Relay module; Nominal input voltage: 24 … 230 V AC/DC; 2 changeover contacts; Limiting continuous current: 5 A; Green status indicator; Module width: 20 mm
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 … 230 V AC/DC; 2 changeover contacts; Limiting continuous current: 5 A; Green status indicator; Module width: 20 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 2042-3849 - WAGO
Germantown, WI, United States
Relay module
2042-3849
Relay module 2042-3849
Relay module; Nominal input voltage: 24 … 230 V AC/DC; 2 changeover contacts; Limiting continuous current: 5 A; Green status indicator; Module width: 20 mm

Relay module; Nominal input voltage: 24 … 230 V AC/DC; 2 changeover contacts; Limiting continuous current: 5 A; Green status indicator; Module width: 20 mm

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-2042-3849-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-2042-3849-ND
Power Relays, Over 2 Amps 2946-2042-3849-ND
General Purpose Relay DPDT (2 Form C) 24 ~ 230VAC/DC Coil Socketable

General Purpose Relay DPDT (2 Form C) 24 ~ 230VAC/DC Coil Socketable

Buy Now Datasheet
Relayfortjs;input24...230Vac/dc,output Rohs Compliant Wago - 01AH6065 - Newark, An Avnet Company
Chicago, IL, United States
Relayfortjs;input24...230Vac/dc,output Rohs Compliant Wago
01AH6065
Relayfortjs;input24...230Vac/dc,output Rohs Compliant Wago 01AH6065
RELAYFORTJS;INPUT24. ..230VAC/DC,OUTPUT ROHS COMPLIANT: YES

RELAYFORTJS;INPUT24...230VAC/DC,OUTPUT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2042-3849 2946-2042-3849-ND 01AH6065
Product Name Relay module Power Relays, Over 2 Amps Relayfortjs;input24...230Vac/dc,output Rohs Compliant Wago
Mounting Pluggable module for TOPJOB ® S carrier terminal block Socketable
Relay Type General
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Relay module - 788-349 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 788-313 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers