The KISSLING Series 26 350A/500A dual-coil monostable relay is a high-performance, sealed relay designed for severe commercial, military, and aviation applications. It features IP67 and IP69K protection, shock resistance up to 30G, and vibration resistance up to 10G. This variant supports 24V/28VDC coil voltage, has a continuous current rating of 500A, and includes auxiliary contacts with a continuous current capacity of 8A. The relay is mounted with side-mounting threads and a 2-hole bottom mount, and weighs 1.25 kg (2.80 lb). It meets MIL-R-6106 specifications and operates from -55°C to +74°C.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-26-05-61-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Single Pole (SP) |