Magnecraft Power Relays, Over 2 Amps 199DX-2

Description
POWER RELAY
Request a Quote Datasheet
Description
POWER RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-199DX-2-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-199DX-2-ND
Power Relays, Over 2 Amps 4008-199DX-2-ND
POWER RELAY

POWER RELAY

Buy Now Datasheet
Relay, Spst-No, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay - 47F1104 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay
47F1104
Relay, Spst-No, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay 47F1104
RELAY, SPST-NO, 300VAC, 28VDC, 40A; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:40A; Product Range:W199 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPST-NO, 300VAC, 28VDC, 40A; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:40A; Product Range:W199 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Power;SPST-NO-DM;Cur-Rtg 40A;Ctrl-V 12DC;Vol-Rtg 277/28AC/DC;Screw - 70185529 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPST-NO-DM;Cur-Rtg 40A;Ctrl-V 12DC;Vol-Rtg 277/28AC/DC;Screw
70185529
Relay;E-Mech;Power;SPST-NO-DM;Cur-Rtg 40A;Ctrl-V 12DC;Vol-Rtg 277/28AC/DC;Screw 70185529
Open Style Power Relays, 40 A Input Current, -40°C Minimum Operating Temperature Optional 10 A SPDT auxiliary switch Silver alloy, gold flashed contact material.

Open Style Power Relays, 40 A Input Current, -40°C Minimum Operating Temperature

  • Optional 10 A SPDT auxiliary switch
    Silver alloy, gold flashed contact material.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 4008-199DX-2-ND 47F1104 70185529
Product Name Power Relays, Over 2 Amps Relay, Spst-No, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay Relay;E-Mech;Power;SPST-NO-DM;Cur-Rtg 40A;Ctrl-V 12DC;Vol-Rtg 277/28AC/DC;Screw
Relay Type General
Mounting DIN Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -67 to 131 F (-55 to 55 C) -40 to 140 F (-40 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.04 - Step relay 10A - 260482300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details
Electromechanical Relays & Contactors - 1-1393203-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Relay module - 859-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details