Body Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
General Purpose Relay 4PDT (4 Form C) Socketable
RELAY GEN PURPOSE 4PDT 2A 32V
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 2-1393809-2 | 2-1393809-2-ND | 2-1393809-2 | 2-1393809-2 |
| Product Name | Signal Relays | Signal Relays, Up to 2 Amps | Relays | Relays - Signal Relays, Up to 2 Amps |
| Poles | Four Pole (4P) | Four Pole (4P) | ||
| Number if >4 | 4 # | |||
| Approvals | EU ELV Compliant; RoHS | |||
| Operating Temp | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) | ||
| Resistance | 1700 ohms |