The 36 V 85 A Continuous-Duty SPST Series Grounded Solenoid Relay (24082) is designed with plated steel housing, single-pole, single-throw (SPST) circuitry, and normally open contacts.This grounded, three-stud solenoid relay has a 12 V coil and a coil impedance of 17.5 ohms. In addition, this model has a 125 A make/break rating. 85 A continuous current rating 125 A make/break rating 12 V coil and a coil impedance of 17.5 ohms Grounded, three-stud solenoid design Curved bracket Included hex nuts and lock washers are bagged
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Chassis Mount
RELAY GEN PURPOSE SPST 85A 12V
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Reed Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 24082 | F8558-ND | 24082 |
| Product Name | Solenoid Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Maximum Switching Current | 85.00 amps | ||
| Relay Type | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) |