Power relay with DPST-NO contacts, rated for 40 A at 300 V AC and 28 V DC on resistive loads, conforming to UL standards, and switching up to 600 V AC. Designed for screw terminals supporting 6 mm² wire with a tightening torque of 1.2-1.7 N·m. Operates in ambient temperatures from -55 °C to 55 °C and is enclosed in an open cover. Coil operates at 208 V AC with 850 Ω resistance and consumes 10 VA. Rated for 50,000 electrical cycles under resistive load. Certified to UL, CSA, and CE standards. Package dimensions are 10.0 × 10.0 × 10.0 cm. Contact material is silver alloy; short-circuit rating is 3 kA. Fitted with 50 A gG fuse coordination for power circuits.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-199AX-21-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Double Pole (DP) |