The 24450-BX is a 12 V DC motor reversing solenoid relay with dynamic braking, designed for intermittent-duty applications such as winches, hoists, windlasses, and snowplow blades. It features a DPDT circuit, a common ground coil with Quick Connect blade terminals, and copper contact studs with 5/16-24 hex nuts and lock washers. The housing is constructed from glass-reinforced nylon for durability in harsh automotive environments. The relay has a continuous current rating of 75 A and an inrush current capability of 125 A at 12 V DC for 30 seconds ON with 5 minutes OFF, or 150 A at 12 V DC for 5 seconds ON with 5 minutes OFF. Operating temperature ranges from -40°C to 85°C. The part is individually boxed.
Designed for reversing motors such as those used to operate winches, hoists, windlasses, and snowplow blades, the Reversing Solenoids Series 75 A Motor Reversing Intermittent-Duty Solenoid Relay integrates two solenoids into one product for cost and space savings and simpler wiring. The two integral solenoids provide dynamic braking for permanent magnet motors when neither coil is energized.This individually boxed motor reversing solenoid relay (24450-BX) features a 12 V dc common ground coil with blade terminals. For durability and protection against the harsh elements typically found in commercial automotive environments, the housing is made from glass-reinforced nylon. Intermittent-duty reversing solenoid with a 75 A make and break rating (maximum ON time of 5 minutes) 12 V dc common ground coil with Quick Connect blade connectors Individually boxed
| Littelfuse, Inc. | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 24450-BX |
| Product Name | 12 V DC and 24 V DC 75 A Motor Reversing Intermittent-Duty Solenoid Relays with Dynamic Braking |
| Maximum Switching Current | 75.00 amps |