The 24401-01-BX is a continuous-duty SPDT changeover solenoid relay designed for forward and reverse systems in applications such as forklift trucks and electric golf carts. It features a normally closed contact rated for 35 A continuous current and a normally open contact rated for 85 A continuous current, with a 12 V DC grounded coil and a maximum voltage rating of 16 V DC. The relay has a plated steel housing, copper stud input terminals rated for 5/16-24, and steel plated stud coil terminals with #10-32 threading. It is mounted using an L-style flat bracket with 5/16" x 19/32" (7.9 x 15.1 mm) holes on 56 mm centers. The part is sold boxed without assembled hardware.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 18-24401-01-BX-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |