Magnecraft Power Relays, Over 2 Amps 199AX-4

Description
POWER RELAY
Request a Quote Datasheet
Description
POWER RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-199AX-4-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-199AX-4-ND
Power Relays, Over 2 Amps 4008-199AX-4-ND
POWER RELAY

POWER RELAY

Buy Now Datasheet
Relay/Socket - 67179068 - Radwell International
Willingboro, NJ, United States
Relay/Socket
67179068
Relay/Socket 67179068
OPEN POWER RELAY, SPDT, 40A, 120VAC. FREE 2 YEAR RADWELL WARRANTY

OPEN POWER RELAY, SPDT, 40A, 120VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
199AX-4
General Purpose Relays 199AX-4
General Purpose Relays Open Style Power Rly SPDT, 40 A

General Purpose Relays Open Style Power Rly SPDT, 40 A

Buy Now Datasheet
Relay;E-Mech;Power;SPDT;Cur-Rtg 40A;Ctrl-V 120AC;Vol-Rtg 277/28AC/DC;Screw - 70185565 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 40A;Ctrl-V 120AC;Vol-Rtg 277/28AC/DC;Screw
70185565
Relay;E-Mech;Power;SPDT;Cur-Rtg 40A;Ctrl-V 120AC;Vol-Rtg 277/28AC/DC;Screw 70185565
Open Style Power Relays, 40 A Input Current, -40°C Minimum Operating Temperature Optional 10 A SPDT auxiliary switch Silver alloy, gold flashed contact material.

Open Style Power Relays, 40 A Input Current, -40°C Minimum Operating Temperature

  • Optional 10 A SPDT auxiliary switch
    Silver alloy, gold flashed contact material.
Supplier's Site
Relay, Spdt, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay - 56F955 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay
56F955
Relay, Spdt, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay 56F955
RELAY, SPDT, 300VAC, 28VDC, 40A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:40A; Product Range:W199 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPDT, 300VAC, 28VDC, 40A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:40A; Product Range:W199 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4008-199AX-4-ND 67179068 199AX-4 70185565 56F955
Product Name Power Relays, Over 2 Amps Relay/Socket General Purpose Relays Relay;E-Mech;Power;SPDT;Cur-Rtg 40A;Ctrl-V 120AC;Vol-Rtg 277/28AC/DC;Screw Relay, Spdt, 300Vac, 28Vdc, 40A; Contact Configuration Schneider Electric/legacy Relay
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 131 F (-55 to 55 C) -40 to 122 F (-40 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Basic relay - 858-158 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers
Electromechanical Relays & Contactors - 1393203-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers