The TRS 60VUC 1CO AGSNO is a 1 CO relay module with silver tin oxide contacts, designed for control voltages from 5 V DC to 230 V UC and a rated voltage of 60 V UC ±10%. It supports a continuous current of 6 A and switching voltages up to 250 V AC or DC, with an inrush current of 30 A for 20 ms. The relay features a green LED status indicator, a rectifier protective circuit, and operates within an ambient temperature range of -40 °C to 60 °C. It mounts on a TS 35 rail, has a screw connection with a clamping range of 0.14 to 2.5 mm² (AWG 26 to AWG 14), and complies with RoHS and UL E141197 standards. Dimensions are 87.8 mm deep, 89.6 mm high, and 6.4 mm wide, with a net weight of 31.06 g.
TRS 60VUC 1CO AGSNO
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-2153550000-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Single Pole (SP) |
| Throw | Double Throw |